SN74HC191DRG4 - Texas Instruments 4-Bit Binary Up/Down Counter
The SN74HC191DRG4 from Texas Instruments is a high-performance, 4-bit synchronous up/down counter integrated circuit. This versatile component is designed to operate as a reversible counter for binary counting applications in a wide range of electronic devices. It is a part of the 74HC series, known for its high-speed CMOS technology, and is suitable for interfacing with most TTL circuits.
Key Features:
- Counting Sequence: The SN74HC191DRG4 is capable of counting in both up and down modes, offering flexibility for various applications.
- High-Speed Performance: With a typical clock frequency of 25 MHz, it ensures rapid counting suitable for high-speed operations.
- Wide Operating Voltage: The device can function effectively across a voltage range of 2V to 6V, making it compatible with a variety of logic levels and power supplies.
- Low Power Consumption: Built with CMOS technology, it has a low power dissipation, which is crucial for battery-powered and energy-efficient designs.
- Output Capability: The counter features standard outputs which can drive up to 10 LSTTL loads, providing ample drive capability.
- Package: Offered in an SOIC-16 package, the SN74HC191DRG4 has a compact footprint suitable for space-constrained applications.
Applications:
The SN74HC191DRG4 is an ideal choice for a wide range of applications, including:
- Frequency counters
- Programmable dividers
- Timers
- Alarm systems
- Motor speed controllers
- Process control systems
Reliability and Quality:
As with all Texas Instruments products, the SN74HC191DRG4 is manufactured to high standards of quality and reliability. It is designed to withstand the rigors of commercial and industrial environments, ensuring long-term performance and stability.
Whether for simple counting tasks or complex process control systems, the SN74HC191DRG4 offers a reliable and efficient solution for designers and engineers looking to incorporate a binary up/down counter into their electronic designs.