EN
  • EN
  • DE

SN74HC139DT

Part No SN74HC139DT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX DL 2-4L 16-SOIC / Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 794998-SN74HC139DT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC139
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HC139DT CAD Model

Description

Product Overview: SN74HC139DT by Texas Instruments

The SN74HC139DT is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit produced by Texas Instruments. This versatile component is designed to be used in a wide range of digital applications, including computer systems, data processing, communication systems, and other digital logic environments where high-speed decoding is necessary.

The device is fabricated using Texas Instruments' advanced high-speed CMOS technology, ensuring low power consumption and high noise immunity. The SN74HC139DT is characterized for operation from -40°C to 85°C, making it suitable for commercial temperature ranges and ensuring reliable performance across various environmental conditions.

Key Features:

  • Logic Type: Decoder/Demultiplexer
  • Supply Voltage Range: 2V to 6V, compatible with TTL logic levels
  • Output Current: High-level output current of -5.2 mA and low-level output current of 5.2 mA
  • Package: Supplied in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, ideal for space-constrained applications
  • Functionality: Comprises two individual 2-line to 4-line decoders in a single package
  • Demultiplexing Capability: Can be used to demultiplex a dual 2-line input into one of four outputs
  • Speed: Fast propagation delay times, ensuring quick response times in high-speed systems

Applications:

The SN74HC139DT is designed for applications that require high-speed decoding or demultiplexing. It is commonly used in:

  • Memory decoding or data routing applications
  • Control systems
  • Communication equipment
  • Computers and computer peripherals

The device's flexibility, combined with its high-speed operation and low power consumption, makes it an excellent choice for designers looking to optimize their digital systems. With its robust design and wide operating temperature range, the SN74HC139DT from Texas Instruments stands out as a reliable and efficient solution for a multitude of decoding and demultiplexing tasks.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1317 $50.0460
815+ $0.1234 $100.5710
1,260+ $0.1192 $150.1920
1,805+ $0.1109 $200.1745
2,345+ $0.1067 $250.2115
2,925+ $0.1026 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,229 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess