EN
  • EN
  • DE

SN74HC138QDRQ1

Part No SN74HC138QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC / Decoder/Demultiplexer 1 x 3:8 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC138
Other Names 296-22884-2R,296-22884-1R,-SN74HC138QDRQ1R,296-22884-1,296-22884-2,-296-22884-1,296-22884-6,296-22884-6R,-296-22884-1R
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256492-SN74HC138QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HC138QDRQ1 CAD Model

Description

The SN74HC138QDRQ1 from Texas Instruments is a high-performance, automotive-grade integrated circuit designed for hardware decoding and multiplexing. This device is part of the HC family, which is well-known for its robustness and compatibility with a wide range of applications, particularly within the automotive industry.

Key Features

  • 3-to-8 Line Decoder/Demultiplexer: The device efficiently decodes three binary input signals into one of eight mutually exclusive outputs.
  • Multiple Decoding Modes: It includes two active-low and one active-high enable inputs, allowing for easy connection to multiple devices or for implementing various decoding/multiplexing configurations.
  • High-Current Outputs: The outputs can drive up to 10 LSTTL loads, which makes it suitable for driving LEDs, relays, or other high-current devices.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 2V to 6V, providing design flexibility for different automotive voltage requirements.
  • Automotive Grade: As a Q1 device, it meets stringent automotive quality standards, ensuring reliability and performance under extreme conditions.
  • Low Power Consumption: The SN74HC138QDRQ1 is designed for optimized power usage, which is critical for automotive and battery-operated applications.

Applications

The SN74HC138QDRQ1 is ideal for a variety of automotive applications, including:

  • Control systems
  • Signal routing
  • Address decoding for memory modules
  • Function selection for multiple functions

Package and Quality

The device comes in a small-outline package (SOP), specifically in an 8-pin, 150-mil wide body (SOIC) package designated by the QDR suffix. The packaging is designed for space-saving on printed circuit boards, which is crucial in automotive design where space is at a premium. Moreover, the SN74HC138QDRQ1 is qualified for automotive applications, which means it has passed rigorous testing for reliability and performance under harsh conditions.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2297 $50.5340
535+ $0.1885 $100.8475
825+ $0.1826 $150.6450
1,135+ $0.1767 $200.5545
1,465+ $0.1709 $250.3685
1,960+ $0.1532 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess