The SN74HC126DR is a high-performance, quad buffer and line driver designed to meet the demanding requirements of high-speed digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the 74HC family, which is well-known for its high-speed CMOS technology.
Key Features
- Logic Type: Buffer, Non-Inverting
- Number of Elements: Four
- Number of Bits per Element: One
- Output Type: 3-State
- Current - Output High, Low: 5.2mA, 5.2mA
- Voltage - Supply: 2V ~ 6V
- Operating Temperature: -40°C ~ 85°C (TA)
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
Performance and Quality
The SN74HC126DR is characterized for operation from -40°C to 85°C, making it suitable for various industrial applications. Its wide operating voltage range of 2V to 6V allows flexibility in design for both low and high-voltage systems. The device features a high noise immunity characteristic of CMOS devices, ensuring reliable performance in electrically noisy environments.
Applications
This versatile buffer and line driver can be used in a variety of applications including:
- Signal buffering and driving for bus lines
- Memory address drivers
- Clock drivers
- Input/Output port drivers
Environmental and Regulatory Compliance
The SN74HC126DR is available in a RoHS-compliant SOIC-14 package, ensuring adherence to environmental regulations. Texas Instruments is committed to providing environmentally sustainable solutions, and this product is a testament to their dedication to minimizing the environmental impact of their components.
Ordering Information
For detailed product information, availability, and ordering, please visit the Texas Instruments website or contact an authorized distributor. The SN74HC126DR is available in tape and reel packaging, facilitating efficient assembly for mass production.