EN
  • EN
  • DE

SN74HC08ADBR

Part No SN74HC08ADBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SETUP FOR IBM ORDERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 4mA, 4mA
Input Logic Level - Low 0.1V ~ 0.26V
Input Logic Level - High 1.9V ~ 5.9V
Max Propagation Delay @ V, Max CL 13ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74HC08
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 727104-SN74HC08ADBR
Ultra Librarian 3D Model Ultra Librarian SN74HC08ADBR CAD Model

Description

Product Overview: SN74HC08ADBR

The SN74HC08ADBR is a high-performance, quadruple 2-input positive-AND gate integrated circuit from Texas Instruments, designed to operate across a wide voltage range of 2V to 6V. This device belongs to the 'HC' family of logic gates, which are known for their high-speed CMOS technology. It is commonly used in digital systems where low power consumption and higher processing speeds are required.

Key Features

  • Logic Type: AND Gate
  • Number of Circuits: Four 2-input gates
  • Output Current: ±4mA at 5V
  • Voltage Range: 2V to 6V
  • Logic Level - High: 2.3V minimum at Vcc = 4.5V
  • Logic Level - Low: 1.35V maximum at Vcc = 4.5V
  • Propagation Delay Time: 8ns at 6V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-14

Applications

The SN74HC08ADBR is versatile and can be used in a variety of applications including:

  • Logic function implementation
  • Signal gating
  • Input/output buffering
  • Control systems
  • Embedded systems
  • Power management systems

Quality and Reliability

As with all Texas Instruments products, the SN74HC08ADBR is manufactured to the highest quality standards. It is designed for reliable operation under extended temperature ranges and is suitable for industrial and commercial applications where robust performance is critical.

Environmentally Friendly

Texas Instruments is committed to environmental stewardship. The SN74HC08ADBR is lead-free and RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Ordering Information

The product is available in a tape and reel format for automated assembly processes, and its ordering code is SN74HC08ADBR. For detailed information on pricing and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess