The SN74HC00PWT from Texas Instruments is a high-performance, quadruple 2-input NAND gate integrated circuit designed for a wide range of digital applications. Utilizing advanced silicon-gate CMOS technology, it offers the perfect balance of speed and power consumption, making it suitable for both battery-powered and high-speed systems.
Key Features:
- Logic Type: Quadruple 2-Input NAND Gate
- Package: TSSOP (Thin Shrink Small Outline Package) with 14 pins
- Operating Voltage Range: 2 V to 6 V, accommodating a variety of logic levels and interfacing with other logic families
- High On-Output Current: Capable of driving up to 5.2 mA at 5 V, enabling it to drive larger loads or multiple inputs without additional buffering
- Low Power Consumption: Typical power-down mode current of 2 nA, conserving energy in battery-powered devices
- Fast Propagation Delay: Ensures quick response times for time-sensitive applications
- Compatibility: TTL-compatible inputs, allowing for easy integration with existing TTL logic
Applications:
The versatility of the SN74HC00PWT makes it ideal for a multitude of digital circuits and applications, including:
- Logic function generation
- Signal gating
- Performing Boolean operations
- System control logic
- Interface circuitry
- Wave shaping and timing circuits
- Glitch-free power-up / power-down circuitry
Quality and Reliability:
Texas Instruments is renowned for their commitment to quality, and the SN74HC00PWT is no exception. It is rigorously tested to meet stringent industry standards, ensuring reliable performance across its operational lifespan. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.
Whether you're designing consumer electronics, industrial controls, or sophisticated computing systems, the SN74HC00PWT offers a high-quality, reliable solution for your NAND gate logic needs.