EN
  • EN
  • DE

SN74GTLP22034DGVR

Part No SN74GTLP22034DGVR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG TXRX LVTTL-GTLP 48-TVSOP / LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver IC 48-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74GTLP
Product Status Obsolete
Logic Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage 3.15V ~ 3.45V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number SN74GTLP
Other Names 296-13203-1,-74GTLP22034DGVRG4R,-SN74GTLP22034DGVRR,-74GTLP22034DGVRG4,296-13203-2,296-13203-6R,-74GTLP22034DGVRE4,296-13203-6,TEXTISSN74GTLP22034DGVR,296-13203-1R,-296-13203-1R,-74GTLP22034DGVRE4R,2156-SN74GTLP22034DGVR-TITR,-296-13203-1,296-13203-2R,-296-13203-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256239-SN74GTLP22034DGVR
Ultra Librarian 3D Model Ultra Librarian SN74GTLP22034DGVR CAD Model

Description

SN74GTLP22034DGVR by Texas Instruments

The SN74GTLP22034DGVR is a state-of-the-art logic chip designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of the GTLP (Gunning Transceiver Logic Plus) family, which is known for its high-speed and low-power consumption, making it an ideal choice for interfacing between different logic standards.

The SN74GTLP22034DGVR is specifically crafted to provide a 3.3-V GTLP to LVTTL bidirectional translator with a GTLP output buffer and a LVTTL input buffer. This functionality is crucial for applications that require high-speed data transfer between systems operating at different voltage levels, ensuring signal integrity and minimizing data corruption.

Housed in a compact 48-pin TVSOP (Thin Very Small Outline Package) form factor, the SN74GTLP22034DGVR is designed for space-constrained applications. It boasts an impressive operating temperature range of -40°C to 85°C, which allows for its deployment in a wide array of industrial environments.

Key Features:

  • 3.3-V GTLP to LVTTL bidirectional translation
  • High-speed data transfer capabilities
  • Low-power consumption
  • 48-pin TVSOP package for space-saving design
  • Robust operating temperature range (-40°C to 85°C)

This product is designed to support hot-insertion, which is essential for systems that require maintenance or upgrades without powering down. Additionally, the SN74GTLP22034DGVR features a power-off protection that ensures the device is protected when it is not powered.

The versatility of the SN74GTLP22034DGVR makes it a perfect choice for a wide range of applications, including telecommunications, computing, networking, and data storage systems. Whether you are designing a new system or upgrading an existing one, the SN74GTLP22034DGVR provides the performance and reliability you need to ensure seamless communication between different logic domains.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess