EN
  • EN
  • DE

SN74GTLP22033GQLR

Part No SN74GTLP22033GQLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG TXRX LVTTL-GTLP 56-BGA / LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver IC 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74GTLP
Product Status Obsolete
Logic Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage 3.15V ~ 3.45V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74GTLP
Other Names 296-13201-2,296-13201-6,-296-13201-1,-296-13201-1,296-13201-6R,-SN74GTLP22033GQLRR,296-13201-1R,296-13201-2R,296-13201-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256238-SN74GTLP22033GQLR
Ultra Librarian 3D Model Ultra Librarian SN74GTLP22033GQLR CAD Model

Description

The SN74GTLP22033GQLR is a state-of-the-art bi-directional transceiver from Texas Instruments, designed to facilitate data transfer and communication in high-speed digital systems. This device is part of the GTLP (Gunning Transceiver Logic Plus) family, which is renowned for its ability to provide high-speed, low-power operation with mixed voltage interfaces.

Key Features

  • Interface Flexibility: The SN74GTLP22033GQLR is designed to interface a 3.3V LVTTL/LVCMOS system bus with a GTLP (Gunning Transceiver Logic Plus) bus, enabling seamless communication between different voltage domains.
  • High-Speed Performance: It is capable of operating at significant speeds, making it an ideal choice for applications that require rapid data transfer without sacrificing signal integrity.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, which is crucial for energy-sensitive applications.
  • Flow-Through Pinout: The transceiver's flow-through pinout simplifies the PCB layout, reducing signal skew and improving signal integrity.
  • Bi-Directional Interface: Each data path can be independently configured as an input or output, providing design flexibility and ease of use.

Applications

The SN74GTLP22033GQLR is suitable for a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Data communication systems
  • Workstation and server motherboards
  • Signal bridging in mixed-voltage systems

Product Specifications

The device is available in a compact 64-pin QFN (GQL) package, ensuring a minimal footprint on circuit boards. It operates over a broad temperature range, making it suitable for industrial applications. The SN74GTLP22033GQLR also features built-in 25-ohm series damping resistors on all outputs to reduce reflection noise, further enhancing signal quality for reliable data transmission.

For detailed information on electrical characteristics, pin configurations, and timing requirements, refer to the official Texas Instruments datasheet for the SN74GTLP22033GQLR.

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess