EN
  • EN
  • DE

SN74GTLP22033DGVR

Part No SN74GTLP22033DGVR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG TXRX LVTTL-GTLP 48-TVSOP / Bus XCVR Single 8-CH 3-ST/Open Drain 48-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74GTLP
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage 3.15 V ~ 3.45 V
Resolution 8
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 794988-SN74GTLP22033DGVR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74GTLP22033
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74GTLP22033DGVR CAD Model

Description

SN74GTLP22033DGVR by Texas Instruments

The SN74GTLP22033DGVR is a state-of-the-art level translating transceiver designed by Texas Instruments, renowned for its high-quality semiconductor products. This device is specifically crafted to address the challenges of voltage translation between mismatched I/O levels, which is a common issue in multi-voltage systems.

Key Features:

  • Voltage Translation: The SN74GTLP22033DGVR offers bidirectional voltage level translation from 3.3V to 5V and vice versa, which is essential for interfacing devices operating at different voltage levels within the same system.
  • High-Speed Performance: Engineered for rapid signal processing, this transceiver is capable of handling speeds that are suitable for high-performance computing and communication systems.
  • Low Power Consumption: Texas Instruments has designed the SN74GTLP22033DGVR to be energy efficient, thereby reducing the overall power consumption of the systems it is integrated into.
  • Compact Design: The device comes in a slim TSSOP (Thin Shrink Small Outline Package) form factor, denoted by the DGVR suffix, which makes it ideal for space-constrained applications.
  • Bus Hold: It features a bus hold functionality that prevents floating inputs and ensures stable operation even when input signals are temporarily disconnected.

Applications:

The versatility of the SN74GTLP22033DGVR makes it suitable for a wide range of applications, including but not limited to:

  • Motherboards and interface cards
  • Telecommunications infrastructure
  • Data communication equipment
  • Embedded systems
  • Enterprise servers and storage systems

Quality and Reliability:

As with all Texas Instruments products, the SN74GTLP22033DGVR is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of the industrial and commercial sectors, ensuring long-term performance and stability.

For those looking to integrate advanced level shifting capabilities into their electronic designs, the SN74GTLP22033DGVR from Texas Instruments stands out as a robust, efficient, and compact solution.

You May Also Be Interested in

Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
EQUALIZER
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3835 $57.5340
9+ $11.8019 $106.2171
14+ $11.4331 $160.0634
19+ $11.0643 $210.2217
24+ $10.6955 $256.6920
32+ $9.5890 $306.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess