EN
  • EN
  • DE

SN74GTLP21395PWE4

Part No SN74GTLP21395PWE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20TSSOP / Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLP
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 1
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SN74GTLP
Standard Package 210
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256045-SN74GTLP21395PWE4
Ultra Librarian 3D Model Ultra Librarian SN74GTLP21395PWE4 CAD Model

Description

The SN74GTLP21395PWE4 is a high-performance integrated circuit from Texas Instruments, renowned for its exceptional quality and reliability in the semiconductor industry. This device is a member of the GTLP (Gunning Transceiver Logic Plus) family, which is designed to provide an interface between devices operating at different logic levels.

Key Features

  • Logic Level Translation: Capable of translating signals between different voltage domains, the SN74GTLP21395PWE4 ensures seamless communication between components with different logic levels, making it ideal for mixed-voltage systems.
  • High-Speed Operation: With its GTLP technology, the device supports high-speed data transfer, which is essential for applications requiring fast communication speeds.
  • Low Power Consumption: Designed to be energy-efficient, this IC minimizes power usage, thereby reducing the overall power consumption of the system it is integrated into.
  • Wide Operating Temperature Range: The SN74GTLP21395PWE4 operates effectively over a broad temperature spectrum, ensuring reliability and performance stability in various environmental conditions.
  • Bus-Hold Circuitry: The inclusion of bus-hold circuitry on the data I/O ports eliminates the need for external pull-up or pull-down resistors and helps to prevent floating inputs, which can lead to erratic system behavior.

Applications

The SN74GTLP21395PWE4 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Level translation in multi-voltage systems
  • High-speed data communication interfaces
  • Computing and server applications
  • Networking equipment
  • Telecommunications infrastructure

Package and Quality

The device comes in a PWE4 package, which refers to the 24-pin TSSOP (Thin Shrink Small Outline Package) form factor. This compact package allows for efficient use of board space without compromising on functionality. Manufactured by Texas Instruments, a leader in the semiconductor industry, the SN74GTLP21395PWE4 is built to meet high-quality standards, ensuring performance and durability for critical applications.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2488 $56.2392
20+ $5.1273 $102.5460
31+ $4.9670 $153.9770
42+ $4.8068 $201.8856
54+ $4.6466 $250.9164
73+ $4.1659 $304.1107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess