EN
  • EN
  • DE

SN74GTLP2033DGGR

Part No SN74GTLP2033DGGR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG XCVR LVTTL-GTLP 48-TSSOP / LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver IC 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74GTLP
Logic Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage 3.15V ~ 3.45V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74GTLP2033
Other Names -74GTLP2033DGGRG4,-74GTLP2033DGGRE4,296-12468-6,-296-12468-1,2156-SN74GTLP2033DGGR,-74GTLP2033DGGRE4R,-SN74GTLP2033DGGRR,74GTLP2033DGGRE4,-296-12468-1,74GTLP2033DGGRG4,-74GTLP2033DGGRG4R,74GTLP2033DGGRE4,296-12468-1,TEXTISSN74GTLP2033DGGR,296-12468-2,74GTLP2033DGGRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256241-SN74GTLP2033DGGR
Ultra Librarian 3D Model Ultra Librarian SN74GTLP2033DGGR CAD Model

Description

SN74GTLP2033DGGR - Texas Instruments

The SN74GTLP2033DGGR is a high-performance, 10-bit GTLP-to-LVTTL/GTLP universal bus transceiver from Texas Instruments, designed to provide seamless bi-directional interface between a 3.3V GTLP (Gunning Transceiver Logic Plus) bus and a 3.3V LVTTL (Low-Voltage TTL) bus. This versatile component is ideal for applications that require high-speed data transfer and low-power consumption in a compact form factor.

Key Features:

  • Interface Compatibility: Compatible with GTLP signal levels on the A side and LVTTL levels on the B side, the SN74GTLP2033DGGR ensures reliable communication between different logic families.
  • High-Speed Performance: With a maximum data rate of up to 66 MHz, this transceiver is capable of supporting fast data transfers, making it suitable for high-speed computing and networking applications.
  • Power Management: The device features a low-power standby mode and supports partial-power-down mode, providing power savings when certain sections of the bus are inactive.
  • Flexible Operation: The SN74GTLP2033DGGR can operate as a 10-bit transceiver or as two 5-bit transceivers, offering design flexibility.
  • Flow-Through Architecture: The pinout supports a flow-through architecture that simplifies PCB layout by aligning the A and B ports in a straight line.
  • Robust Design: The device includes power-off protection on the B port and bus-hold on the A port, ensuring data integrity during power cycling or when the bus is inactive.

Package and Quality:

The SN74GTLP2033DGGR comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and designed for surface-mount technology (SMT). Texas Instruments' commitment to quality ensures that each component meets rigorous industry standards for performance and reliability.

Applications:

With its high-speed data handling and compatibility with multiple logic standards, the SN74GTLP2033DGGR is suitable for a wide range of applications, including:

  • Server and workstation motherboards
  • Data communication equipment
  • Networking switches and routers
  • Signal bridging in mixed-logic environments

Whether you are designing enterprise-level systems or integrating high-speed interfaces, the SN74GTLP2033DGGR by Texas Instruments offers a reliable and efficient solution for your data transmission challenges.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess