Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74F
Packaging Tube
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 7mA
Current - Output High, Low -, 64mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 12.5ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
RoHS State Request Verification
Win Source Part Number 1254398-SN74F38N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name SN74F38
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74F38N CAD Model

Description

Product Overview: SN74F38N Logic Gates

The SN74F38N is a high-quality Quad 2-Input NAND Buffer/Driver designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This integrated circuit (IC) belongs to the 74F series, known for its fast speeds and exceptional reliability.

Key Features

  • Logic Type: NAND Buffer/Driver with open collector outputs.
  • Number of Circuits: The device contains four independent 2-input NAND gate buffers.
  • Supply Voltage Range: Operates between 4.5 V and 5.5 V, making it suitable for TTL (Transistor-Transistor Logic) level systems.
  • High-Speed Performance: The SN74F38N offers a typical propagation delay time of 4 ns, ensuring swift signal processing for high-speed applications.
  • Operating Temperature: Functional across a wide temperature range from 0°C to 70°C.
  • Package: Comes in a standard 14-pin plastic DIP (Dual In-line Package), suitable for through-hole mounting.

Applications

The SN74F38N is versatile and can be used in various applications that require logic buffering and driving capabilities. It is particularly useful in systems that need to drive high-current loads or where signal buffering is necessary to prevent loading of the driving circuit. Common applications include:

  • Industrial controls
  • Communication systems
  • Data processing
  • Computers and computer peripherals
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is committed to delivering high-standard products, and the SN74F38N is no exception. It is designed to meet or exceed the stringent requirements of the commercial industry standards. Additionally, TI provides comprehensive technical support and resources, ensuring that designers can take full advantage of the features and performance of the SN74F38N.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN74F38N.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR
Need more? Email Us
ECAD model for 74ALVC32PW,112
Nexperia USA Inc.
IC GATE AND 1CH 2-INP 6XSON
Need more? Email Us
ECAD model for 74LVC1G08GM-Q100X
Nexperia USA Inc.
IC GATE AND 2CH 4-INP 14DIP
Need more? Email Us
ECAD model for HEF4082BP,652
Diodes Incorporated
IC INVERTER 1CH 1-INP DFN1010-6
Lowest to $0.1049
ECAD model for 74AUP1G14FW4-7
ON Semiconductor
IC GATE NAND 2CH 4-INP 14TSSOP
Lowest to $0.4757
ECAD model for MC74HC20ADTR2G
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14DIP
Need more? Email Us
ECAD model for N74F27N,602
Nexperia USA Inc.
IC GATE AND 1CH 2-INP SC74A
Need more? Email Us
ECAD model for XC7SH08GV,125
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8XSON
Need more? Email Us
ECAD model for 74LVC2G02GN,115
Nexperia USA Inc.
IC GATE OR 3CH 3-INP 14SSOP
Need more? Email Us
ECAD model for 74HC4075DB,118

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6217 $52.8445
200+ $0.5101 $102.0200
305+ $0.4942 $150.7310
420+ $0.4782 $200.8440
545+ $0.4623 $251.9535
725+ $0.4145 $300.5125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,985 pieces
MOQ: 85 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention