EN
  • EN
  • DE

SN74F153NSRG4

Part No SN74F153NSRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 1-OF-4 DATA SELECTORS MULTIP LEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254367-SN74F153NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F153NSRG4 CAD Model

Description

SN74F153NSRG4 Dual 4-Line to 1-Line Data Selectors/Multiplexers

The SN74F153NSRG4 is a high-performance integrated circuit designed by Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular product is a dual 4-line to 1-line data selector/multiplexer that is essential in applications requiring the selection or routing of data from multiple sources to a single output line.

Constructed with fast F-series logic, the SN74F153NSRG4 is characterized by its high speed and low power consumption, making it suitable for a wide range of digital applications. Each multiplexer has four input lines, two select inputs, and one output line. The select inputs determine which of the four data lines is routed to the output, enabling the device to manage multiple data streams with efficiency and precision.

The SN74F153NSRG4 comes in a 16-pin SOP (Small Outline Package), which is a compact and surface-mountable design that is favorable for space-constrained applications. With its industry-standard footprint, this device is easily integrated into various electronic systems, including data processing, communication equipment, and control systems.

Key features of the SN74F153NSRG4 include:

  • Typical switching time of 6 ns, ensuring rapid data selection and minimal delay.
  • Low power consumption with a typical power dissipation of 200 µW, contributing to energy-efficient designs.
  • Wide operating voltage range from 4.5V to 5.5V, offering flexibility in various power environments.
  • High fan-out capability, allowing for the control of multiple loads without the need for additional buffering.
  • Robust construction, which is designed to meet or exceed the stringent standards set by Texas Instruments.

In summary, the SN74F153NSRG4 is an indispensable component for designers looking to implement effective data routing solutions in their digital systems. With its high-speed operation, low power requirements, and compact form factor, this Texas Instruments product stands out as a reliable and practical choice for multiplexing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess