EN
  • EN
  • DE

SN74F138NS

Part No SN74F138NS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 3:8 16SO / Decoder/Demultiplexer 1 x 3:8 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74F
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74F138
Other Names 296-53307,TEXTISSN74F138NS,2156-SN74F138NS
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256627-SN74F138NS
Ultra Librarian 3D Model Ultra Librarian SN74F138NS CAD Model

Description

SN74F138NS - Texas Instruments 1-of-8 Decoder/Demultiplexer

The SN74F138NS is a high-performance, fast 1-of-8 decoder/demultiplexer designed by Texas Instruments. This integrated circuit is part of the F series and is engineered to provide efficient solutions for a variety of digital systems. With its versatile functionality, it is commonly utilized in applications that require the conversion of a 3-bit binary input to one of eight outputs, making it ideal for implementing decoder or demultiplexing functions.

This decoder/demultiplexer is designed to have a wide operating voltage range and is characterized for operation from -55°C to 125°C, ensuring reliability and stability across various environmental conditions. The device features three address inputs (A0, A1, A2), one active-low enable input (G1), and two active-high enable inputs (G2A, G2B). The combination of these inputs allows for the selection of one of the eight output lines (Y0 to Y7) to be active.

The SN74F138NS is fabricated with Texas Instruments' advanced Schottky technology, which provides high-speed performance while maintaining a low power consumption. This technology also contributes to the device's improved signal integrity and reduced noise levels, which are crucial for high-speed digital circuits.

Key features of the SN74F138NS include:

  • 3-to-8 line decoder/demultiplexer with address latches
  • High-speed performance, typically 4.5ns propagation delay time
  • Wide operating voltage range of 4.5V to 5.5V
  • Multiple enable inputs for flexible control
  • Available in a 16-pin SOP (Small Outline Package) for ease of integration
  • Low power consumption and reduced system power requirements

The SN74F138NS is suitable for a broad range of applications, including memory chip selection, data routing, and control logic in digital systems. Its ability to efficiently decode and demultiplex signals makes it a valuable component in microprocessor systems, communication equipment, and other sophisticated electronic products.

Overall, the SN74F138NS from Texas Instruments is a reliable and high-performing solution for designers looking to optimize their digital systems with a versatile and efficient decoder/demultiplexer.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6436 $51.4880
190+ $0.5281 $100.3390
295+ $0.5116 $150.9220
405+ $0.4951 $200.5155
525+ $0.4786 $251.2650
700+ $0.4291 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess