EN
  • EN
  • DE

SN74CBTS6800DWRE4

Part No SN74CBTS6800DWRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SOIC / Bus Switch 10 x 1:1 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256643-SN74CBTS6800DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBTS6800DWRE4 CAD Model

Description

Product Overview: SN74CBTS6800DWRE4

The SN74CBTS6800DWRE4 is a high-performance, 10-bit FET bus switch from the renowned manufacturer Texas Instruments. This component is designed to provide efficient, low-on-state resistance switching for high-speed data paths. The device is a member of the TI's bus-switch series, which is known for its ability to provide improved signal integrity in a wide range of applications.

Key Features:

  • Low On-State Resistance: The switch features a low on-state resistance of typically 5 ohms, which minimizes signal distortion and allows for better performance in data transmission.
  • 10-Bit Switching: With a 10-bit bus switch configuration, this device can handle multiple data lines simultaneously, making it ideal for complex digital systems.
  • 5-V Tolerant: The SN74CBTS6800DWRE4 is designed to be tolerant to 5-V signals, even when operating at lower voltages, providing compatibility with a range of signal levels.
  • Quick Switching Speed: The device boasts a fast switching speed, which is crucial for high-speed data applications and minimizes delay in signal routing.
  • Low Power Consumption: This bus switch is optimized for low power consumption, helping to reduce the overall power requirements of the system it is used in.
  • Wide Operating Temperature Range: It can operate over an extended temperature range, making it suitable for industrial and automotive applications where temperature conditions can be demanding.

Applications:

The SN74CBTS6800DWRE4 is versatile and can be used in a variety of electronic systems, including:

  • High-speed data acquisition and processing systems
  • Communication infrastructure
  • Servers and networking equipment
  • Signal routing applications
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74CBTS6800DWRE4 is no exception. It is manufactured to the highest standards to ensure reliability and performance in even the most challenging conditions. Whether you are designing a new system or upgrading an existing one, this bus switch is an excellent choice for maintaining signal integrity and efficient data flow.

Please note that the above information is subject to change and it is important to refer to the official Texas Instruments datasheets for the most current details and specifications.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess