EN
  • EN
  • DE

SN74CBTS3306PW

Part No SN74CBTS3306PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL FET BUS SWITCH WITH SCHOTTKY DIODE CLAMPING | IC SWITCH BUS FET DUAL 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number 74CBTS3306
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1254348-SN74CBTS3306PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBTS3306PW CAD Model

Description

The SN74CBTS3306PW is a high-performance CMOS device that encompasses the functionality of a dual FET bus switch. Manufactured by Texas Instruments, this component provides a low on-state resistance of the switch connection between two ports, facilitating the efficient transfer of signals with minimal propagation delay.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, which ensures minimal signal distortion and power loss.
  • 5-V Tolerant Inputs: With inputs that are 5-V tolerant, the SN74CBTS3306PW can be used in mixed-voltage environments, making it a versatile choice for various applications.
  • Low Power Consumption: The device operates with very low quiescent power, which is advantageous for power-sensitive designs.
  • High Bandwidth: The switch provides a high bandwidth (>250 MHz), enabling it to support high-speed data lines and improve overall system performance.
  • Latch-Up Performance: The SN74CBTS3306PW exceeds 100 mA per JESD 78, Class II, ensuring reliable operation under stress conditions.

Applications

The SN74CBTS3306PW is suitable for a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Hot-docking applications
  • Power management
  • Networking and telecommunications

Package and Quality

The device is offered in a 14-pin TSSOP (PW) package, which is designed for space-saving on printed circuit boards. Texas Instruments is committed to high-quality manufacturing processes, ensuring that each SN74CBTS3306PW meets stringent industry standards for performance and reliability.

Technical Specifications

Parameter Value
On-State Resistance (Typ) 5 Ω
Bandwidth (Typ) >250 MHz
Operating Temperature Range -40°C to 85°C
Supply Voltage Range 2.3 V to 3.6 V

In summary, the SN74CBTS3306PW by Texas Instruments is a reliable and efficient solution for signal routing applications requiring low on-state resistance, high bandwidth, and robust latch-up performance.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4064 $50.8000
300+ $0.3335 $100.0500
465+ $0.3231 $150.2415
640+ $0.3127 $200.1280
830+ $0.3022 $250.8260
1,110+ $0.2710 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess