EN
  • EN
  • DE

SN74CBTLV3861DWR

Part No SN74CBTLV3861DWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 10-BIT FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTLV
Packaging Reel - TR
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1254344-SN74CBTLV3861DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBTLV3861
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3861DWR CAD Model

Description

SN74CBTLV3861DWR: Low-Voltage 10-Bit FET Bus Switch from Texas Instruments

The SN74CBTLV3861DWR is a high-performance, 10-bit FET bus switch designed by Texas Instruments to provide high-speed switching on data paths. This integrated circuit is part of the CBTLV (Controlled Bandwidth Transceiver Logic Voltage) family, which is known for its low-voltage operation and reduced power consumption. It is an ideal choice for applications requiring efficient data flow and signal routing, such as communication systems, servers, and high-speed networks.

This device operates on a 3.3V supply voltage, and it is characterized for operation from -40°C to 85°C. The SN74CBTLV3861DWR features a 5-ohm switch connection between two ports, which minimizes the propagation delay and supports high-bandwidth data transfers. It is designed with a bus-hold feature on the data I/Os to eliminate the need for external pull-up or pull-down resistors, simplifying design and reducing board space.

The SN74CBTLV3861DWR comes in a wide-body SOIC (DWR) package that is surface-mountable, making it suitable for compact PCB layouts. Its 10-bit switch connectivity allows for the simultaneous switching of multiple data lines, providing greater efficiency for data-intensive operations. The switch is bidirectional and can be used in various configurations, such as multiplexing and demultiplexing applications.

Key features of the SN74CBTLV3861DWR include:

  • Low on-state resistance (5 ohm typical)
  • Low crosstalk between switches
  • Low input/output capacitance for minimal signal distortion
  • Quick switch speed for high-frequency operation
  • Bus-hold on data inputs to eliminate the need for external resistors
  • Low power consumption
  • Operational for a wide temperature range: -40°C to 85°C

With its robust design, the SN74CBTLV3861DWR ensures reliable performance in a wide range of applications where data integrity and speed are crucial. Its low-voltage operation and power-saving features make it a preferred choice for designers looking to create energy-efficient systems without compromising on data throughput.

For more detailed information, including operating conditions, electrical characteristics, and application notes, customers are encouraged to consult the datasheet and product support documentation available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7257 $50.7990
170+ $0.5955 $101.2350
265+ $0.5769 $152.8785
360+ $0.5583 $200.9880
465+ $0.5397 $250.9605
620+ $0.4839 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess