EN
  • EN
  • DE

SN74CBTLV3253RGYR

Part No SN74CBTLV3253RGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 1-4 FET MUX/DEMUX 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-VQFN (4x4)
Win Source Part Number 1099745-SN74CBTLV3253RGYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3253RGYR CAD Model

Description

The SN74CBTLV3253RGYR is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of high-speed signal switching applications. This device is part of the CBTLV (Low-Voltage BiCMOS Technology) series, which is renowned for its low-power consumption and high-speed operation.

Key Features:

  • Dual 1-of-4 FET Multiplexer/Demultiplexer: The SN74CBTLV3253RGYR features two individual 4-channel multiplexers/demultiplexers, providing flexibility in signal routing for complex designs.
  • Low Voltage Operation: This device operates at a voltage range of 2.3V to 3.6V, making it suitable for low-voltage applications and compatible with various modern logic levels.
  • Low On-State Resistance: With a typical on-state resistance of only 5 ohms, this multiplexer ensures minimal signal distortion and attenuation, preserving signal integrity.
  • High Bandwidth: The SN74CBTLV3253RGYR boasts a bandwidth that exceeds 250 MHz, allowing it to handle high-speed digital signals with ease.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, safeguarding the device from static damage during handling and operation.

Applications:

Due to its high-speed capabilities and low-voltage operation, the SN74CBTLV3253RGYR is ideal for a variety of applications, including:

  • Signal gating and routing in data communication systems
  • Switching and multiplexing in networking equipment, such as routers and switches
  • Interface bridging in computer peripherals and consumer electronics
  • Function selection in programmable logic controllers (PLCs)

Package and Quality:

The SN74CBTLV3253RGYR comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring consistent and dependable operation in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7927 $51.5255
155+ $0.6504 $100.8120
240+ $0.6301 $151.2240
330+ $0.6098 $201.2340
425+ $0.5894 $250.4950
570+ $0.5285 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess