EN
  • EN
  • DE

SN74CBTK6800DWRG4

Part No SN74CBTK6800DWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH WITH PRECHARGED OUTPUTS AND ACTIVE-CLAMP UNDERSHOOT-PROTECTION CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254312-SN74CBTK6800DWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBTK6800DWRG4 CAD Model

Description

The SN74CBTK6800DWRG4 is a state-of-the-art high-bandwidth FET bus switch from Texas Instruments, designed with an emphasis on providing a low on-state resistance and minimal propagation delay. This component is an integral part of modern digital systems where efficient, high-speed switching is required.

Key Features

  • Low On-State Resistance: The switch features a typical on-state resistance of only 5 ohms, which minimizes voltage drop and power dissipation, enhancing the overall efficiency of the system it's integrated into.
  • High-Speed Switching: With a 250-MHz bandwidth, this bus switch is capable of handling high-speed data lines, making it ideal for applications such as signal gating, switching, and hot swapping.
  • 5-V Tolerant Inputs: The inputs to the SN74CBTK6800DWRG4 can tolerate up to 5V, even when the device is powered down, offering design flexibility and protection against higher voltage levels.
  • Low Power Consumption: The component is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.

Applications

The SN74CBTK6800DWRG4 is versatile and can be used in a variety of applications, including:

  • Hot-swappable cards
  • Memory interleave switching
  • Signal gating
  • Bus isolation
  • Peripheral sharing

Package and Quality

This component is offered in a 24-pin SOIC package, which is suitable for surface-mount technology, allowing for compact PCB design. The SN74CBTK6800DWRG4 is also RoHS compliant and follows the strict quality standards set by Texas Instruments, ensuring high reliability and performance for critical applications.

Conclusion

The SN74CBTK6800DWRG4 from Texas Instruments represents a blend of high-speed performance, efficiency, and design flexibility, making it an excellent choice for designers looking to enhance the switching capabilities of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess