EN
  • EN
  • DE

SN74CBTD3306CD

Part No SN74CBTD3306CD
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 8SOIC / Bus Switch 1 x 1:1 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTD
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 74CBTD3306
Other Names SN74CBTD3306CDG4,SN74CBTD3306CDE4,SN74CBTD3306CDG4,2156-SN74CBTD3306CD,SN74CBTD3306CDE4,TEXTISSN74CBTD3306CD,296-33875-5,SN74CBTD3306CD
Standard Package 75
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256682-SN74CBTD3306CD
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3306CD CAD Model

Description

The SN74CBTD3306CD from Texas Instruments is a high-performance CMOS device that integrates dual FET bus switches into a single package. This component is designed to provide high-speed switching on data and signal paths, making it an ideal choice for a variety of applications in computing, networking, and telecommunications.

Key Features:

  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, which minimizes signal distortion and provides efficient data transmission.
  • 5-Volt Tolerant: The SN74CBTD3306CD can tolerate up to 5V on the control pins, even when powered down, offering flexibility in mixed-voltage environments.
  • Quick Switching: With a typical switch-on time of 0.25 ns and switch-off time of 0.15 ns, the device ensures rapid transition between states, essential for high-speed applications.
  • Low Power Consumption: The device operates with very low quiescent power, which is critical for power-sensitive designs.
  • Wide Operating Temperature Range: The bus switch operates over a broad temperature range from -40°C to 85°C, suitable for industrial applications.
  • Bidirectional Data Flow: Data can flow in both directions through the switch, providing design flexibility.
  • ESD Protection: It offers enhanced Electrostatic Discharge (ESD) protection for sensitive circuit components.

Applications:

The SN74CBTD3306CD is versatile and can be used in various applications, including:

  • Hot-swapping and hot-docking
  • Power management
  • Signal gating
  • Bus isolation
  • Backplane redundancy
  • Peripheral sharing

Package and Quality:

This device comes in an SOIC package, which is a small outline, surface-mountable package that is widely used in the industry for its compact footprint and reliability. The SN74CBTD3306CD is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

With its robust feature set and versatile applications, the SN74CBTD3306CD is an excellent choice for designers looking for a reliable bus switch to enhance their system performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9153 $50.3415
135+ $0.7511 $101.3985
210+ $0.7276 $152.7960
285+ $0.7041 $200.6685
370+ $0.6807 $251.8590
495+ $0.6102 $302.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess