EN
  • EN
  • DE

SN74CBT6800PWR

Part No SN74CBT6800PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 10-BIT FET BUS SW 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Bulk
Product Status Obsolete
Type FET Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74CBT6800
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896556-SN74CBT6800PWR
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800PWR CAD Model

Description

The SN74CBT6800PWR from Texas Instruments is a high-performance, 10-bit FET bus switch that offers low on-state resistance and excellent signal integrity. This component is part of the CBT (Controlled Baseline Technology) family, which is designed to provide the ideal solution for switching applications in computing, networking, and telecommunications systems.

Key Features:

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, minimizing signal distortion and power loss.
  • 10-Bit Bus Switch: It provides 10 individually controllable switch channels, allowing for flexible routing and isolation of data lines.
  • 5-V Tolerant: The inputs and outputs are 5-V tolerant when powered from a 3.3-V supply, ensuring compatibility with mixed-voltage systems.
  • Quick Switching: Fast switch-on and switch-off times ensure minimal propagation delay, maintaining the integrity of high-speed signals.
  • Low Power Consumption: Designed for energy efficiency, the SN74CBT6800PWR helps to reduce the overall power consumption of the systems it's used in.
  • Wide Operating Temperature Range: The device is operational over an extended temperature range of -40°C to 85°C, suitable for industrial applications.

Applications:

  • High-speed data routing and signal gating in networking equipment
  • Bus isolation and level shifting in computing systems
  • Signal multiplexing in telecommunication infrastructures
  • Server and storage system architectures

Package and Quality:

The SN74CBT6800PWR is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is well-suited for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for reliability and performance.

With its robust feature set and Texas Instruments' reputation for high-quality semiconductor products, the SN74CBT6800PWR is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4253 $51.0360
290+ $0.3490 $101.2100
445+ $0.3381 $150.4545
615+ $0.3272 $201.2280
795+ $0.3163 $251.4585
1,060+ $0.2836 $300.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess