EN
  • EN
  • DE

SN74CBT6800CDBRE4

Part No SN74CBT6800CDBRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SSOP / Bus Switch 10 x 1:1 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256744-SN74CBT6800CDBRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800CDBRE4 CAD Model

Description

Product Overview: SN74CBT6800CDBRE4 by Texas Instruments

The SN74CBT6800CDBRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular chip is part of the CBT (Cross-Bar Switch Technology) family, which is known for its low-voltage, high-bandwidth bus switch applications.

Key Features

  • 10-Bit FET Switch: The SN74CBT6800CDBRE4 offers a 10-bit FET switch with a 5-ohm bidirectional switch that provides high-speed data transfer and minimal signal distortion.
  • Wide Operating Voltage Range: This device operates over a wide voltage range of 4.5 V to 5.5 V, making it suitable for interfacing with a variety of logic levels and systems.
  • Low Power Consumption: With its power-down mode, the SN74CBT6800CDBRE4 minimizes power consumption when not actively switching, contributing to energy-efficient designs.
  • Bus Hold on Data Inputs: The bus hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Quick Switching: The fast switch times of the device enable high-speed data transmission, ensuring minimal delay and high performance in critical applications.

Applications

The versatility of the SN74CBT6800CDBRE4 allows it to be used in a wide range of applications, such as:

  • Memory Interfacing
  • Signal Routing
  • Bus Isolation
  • Data Multiplexing
  • Peripheral Switching

Package and Quality

The SN74CBT6800CDBRE4 comes in a SSOP (Shrink Small Outline Package) type, which is known for its small footprint and suitability for space-constrained applications. Texas Instruments ensures the highest quality and reliability for all its products, and this device is no exception. It undergoes rigorous testing and quality assurance processes to meet the stringent requirements of the industry.

In summary, the SN74CBT6800CDBRE4 from Texas Instruments is a robust, high-speed bus switch that is ideal for a multitude of applications requiring efficient data transfer and minimal signal distortion. Its low power consumption and wide voltage range make it a flexible and energy-efficient solution for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess