EN
  • EN
  • DE

SN74CBT3306D

Part No SN74CBT3306D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL FET BUS SWITCH | IC DUAL FET BUS SWITCH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 74CBT3306
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1254276-SN74CBT3306D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3306D CAD Model

Description

Product Overview: SN74CBT3306D Dual FET Bus Switch

The SN74CBT3306D from Texas Instruments is a high-performance CMOS dual FET bus switch designed with a low on-state resistance, facilitating low propagation delay while enabling bidirectional data flow with near-zero delay. This switch is part of the CBT (Controlled Baseline Technology) family, which is known for its reliability and consistent performance across different applications.

Constructed with an industry-standard SOIC-8 (Small Outline Integrated Circuit) package, the SN74CBT3306D is a versatile component suitable for a wide range of digital switching tasks. The device integrates two independent bus switches, each with a single input and output, that can be controlled by separate enable (OE) inputs.

Key Features:

  • Low On-State Resistance (Ron): Typically around 5 ohms, this feature ensures minimal signal distortion and power loss, making it ideal for power-sensitive designs.
  • 5-V Tolerant Inputs: The inputs can tolerate up to 5V even when the device is powered down, offering enhanced compatibility with mixed-voltage systems.
  • High-Speed Switching: The device is capable of switching speeds that are suitable for high-performance applications, allowing seamless data transfer without significant delay.
  • Low Power Consumption: The SN74CBT3306D is designed to operate with minimal power draw, reducing the overall power requirements of the system it is integrated into.
  • Bidirectional Data Flow: The switch can conduct in both directions, making it highly flexible for bidirectional interfacing in digital circuits.
  • Latch-Up Performance: It exceeds 100 mA per JESD 78, Class II, ensuring stable operation even under stressful conditions.

Applications:

  • Bus isolation and switching
  • Signal gating
  • Hot board insertion
  • Power management
  • Logic level shifting

The SN74CBT3306D is an excellent choice for designers looking for a reliable, low-resistance switch to manage digital signals efficiently. Its compatibility with 5-V logic signals and low-power operation make it suitable for interfacing with a variety of digital systems, from microprocessors to memory devices, without compromising signal integrity or system stability.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2211 $50.8530
555+ $0.1815 $100.7325
855+ $0.1758 $150.3090
1,180+ $0.1701 $200.7180
1,520+ $0.1645 $250.0400
2,040+ $0.1474 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,943 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess