EN
  • EN
  • DE

SN74CBT3305CDR

Part No SN74CBT3305CDR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CBT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 74CBT3305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-19213-6, 296-19213-1, -SN74CBT3305CDR-NDR, 296-19213-2, -SN74CBT3305CDRE4-NDR, SN74CBT3305CDRE4-ND, -SN74CBT3305CDRG4-NDR, -296-19213-1, -296-19213-1-ND, -SN74CBT3305CDRG4, SN74CBT3305CDRG4-ND, -SN74CBT3305CDRE4, SN74CBT3305CDRG4, SN74CBT3305CDRE4
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934590-SN74CBT3305CDR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3305CDR CAD Model

Description

SN74CBT3305CDR Dual FET Bus Switch from Texas Instruments

The SN74CBT3305CDR is a high-performance CMOS device from Texas Instruments, designed to facilitate low-voltage bidirectional switching in bus-oriented systems. With its dual-bit configuration, this bus switch is optimized for applications where space is at a premium and low power is essential.

This component is part of the CBT (Controlled Baseline Technology) family, which is known for its robust design and reliable performance. The SN74CBT3305CDR is particularly suitable for creating switch matrices, signal gating, and for use in systems that require isolation of a high-speed differential signal path or bus lines.

Key features of the SN74CBT3305CDR include:

  • Low Power Consumption: The device operates with very low quiescent power, making it ideal for power-sensitive applications.
  • 5-V Tolerant Inputs: The inputs can tolerate a voltage up to 5V, even when the device is powered off, which provides a level of flexibility in mixed-voltage systems.
  • High-Speed Switching: With its quick switch times, the SN74CBT3305CDR is capable of handling high-speed signal switching with minimal propagation delay.
  • Low On-State Resistance: This characteristic ensures minimal signal distortion and voltage drop across the switch, preserving signal integrity.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding the switch from potential damage due to static electricity.

The SN74CBT3305CDR comes in an 8-pin SOIC package, which is a compact and surface-mountable form factor that is well-suited for densely packed PCBs. This package type is also conducive to automated assembly processes, making it a convenient choice for mass production.

Applications for the SN74CBT3305CDR are diverse and include but are not limited to:

  • Memory Interleaving
  • Signal Gating
  • Bus Isolation
  • Capacitance Reduction
  • Hot Board Insertion

Overall, the SN74CBT3305CDR is a reliable and efficient solution for designers looking to optimize their high-speed digital systems with a switch that offers low power dissipation, high-speed operation, and robust protection features.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2891 $50.5925
425+ $0.2372 $100.8100
655+ $0.2298 $150.5190
900+ $0.2224 $200.1600
1,165+ $0.2150 $250.4750
1,560+ $0.1927 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess