EN
  • EN
  • DE

SN74CBT3305CD

Part No SN74CBT3305CD
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 8SOIC / Bus Switch 1 x 1:1 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 74CBT3305
Other Names TEXTISSN74CBT3305CD,SN74CBT3305CDE4,2156-SN74CBT3305CD,SN74CBT3305CDG4,SN74CBT3305CDG4,SN74CBT3305CDE4
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256691-SN74CBT3305CD
Ultra Librarian 3D Model Ultra Librarian SN74CBT3305CD CAD Model

Description

The SN74CBT3305CD from Texas Instruments is a high-performance dual FET bus switch designed with the modern electronic engineer's needs in mind. This integrated circuit provides a pair of FET switches that feature low on-state resistance, allowing for efficient data flow and signal switching within your electronic systems.

Key Features

  • Low On-State Resistance: The device boasts a typical on-state resistance of only 5 ohms, which minimizes signal distortion and power loss, ensuring high efficiency in signal routing applications.
  • Dual Independent Switches: With two independent FET switches, users can control two distinct data or signal lines, providing flexibility and ease of use in various multiplexing and switching tasks.
  • 5-V Tolerant Inputs: The inputs to the SN74CBT3305CD are tolerant to 5V, even when the device is powered down. This feature allows for interfacing with a broader range of logic levels and provides additional protection in mixed-voltage environments.
  • Low Power Consumption: The switch is designed for low power consumption, which is essential for battery-powered and energy-sensitive applications.
  • Fast Switching Speed: The SN74CBT3305CD offers fast switching times, with a typical turn-on time of 0.25 ns and turn-off time of 0.15 ns, making it suitable for high-speed data transmission and signal processing.
  • Bidirectional Data Flow: The device supports bidirectional data flow, which adds to its versatility in various circuit configurations.

Applications

The SN74CBT3305CD is ideal for a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Hot board insertion
  • Power management
  • Logic level shifting

Package and Quality

The SN74CBT3305CD comes in a compact SOIC-8 (D) package, ensuring a minimal footprint on PCBs. Furthermore, as with all Texas Instruments products, it is manufactured to high standards of quality and reliability, making it a trustworthy component for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2574 $50.2960
100+ $1.0317 $103.1700
155+ $0.9995 $154.9225
210+ $0.9672 $203.1120
270+ $0.9350 $252.4500
360+ $0.8383 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,521 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess