EN
  • EN
  • DE

SN74CBT3251DBQRG4

Part No SN74CBT3251DBQRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 8:1 16SSOP / Multiplexer/Demultiplexer 1 x 8:1 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74CBT3251
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256752-SN74CBT3251DBQRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3251DBQRG4 CAD Model

Description

The SN74CBT3251DBQRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is a single 1-of-8 FET multiplexer/demultiplexer with a 3-state output, which makes it an ideal choice for applications requiring efficient data routing and signal switching.

Key Features

  • Low Power Consumption: This device operates with very low quiescent power, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: The SN74CBT3251DBQRG4 supports a broad range of supply voltages from 4.5 V to 5.5 V, which allows for flexible integration into various system designs.
  • High Bandwidth: With its quick switching capabilities, the device supports high-bandwidth data transmission, ensuring minimal signal delay and high data integrity.
  • 3-State Outputs: The multiplexer/demultiplexer features 3-state outputs that can be put into a high-impedance state, thereby minimizing the loading effect on the data line when the device is not in use.
  • Low ON-State Resistance: The low on-state resistance of the switch ensures minimal signal distortion and allows for more efficient signal transmission.
  • Multiple Package Options: Available in a SSOP (DBQ) package, the SN74CBT3251DBQRG4 offers a compact footprint for space-constrained applications.

Applications

The versatility of the SN74CBT3251DBQRG4 makes it suitable for a wide array of applications across different sectors. It is commonly used in:

  • Data communication systems
  • Signal routing in servers and networking equipment
  • Audio and video switching
  • Function generators and instrumentation
  • Peripheral switching for computers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74CBT3251DBQRG4 is rigorously tested to ensure it meets the stringent requirements for industrial and commercial use. Customers can rely on this device for consistent performance and longevity in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7497 $52.4790
165+ $0.6152 $101.5080
255+ $0.5960 $151.9800
350+ $0.5767 $201.8450
450+ $0.5575 $250.8750
605+ $0.4998 $302.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess