EN
  • EN
  • DE

SN74CBT3245ADW

Part No SN74CBT3245ADW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CBT
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74CBT3245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74CBT3245ADWE4-ND, -SN74CBT3245ADW-NDR, SN74CBT3245ADWE4, -296-6426-5-ND, 296-6426-5, -296-6426-5
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896551-SN74CBT3245ADW
Ultra Librarian 3D Model Ultra Librarian SN74CBT3245ADW CAD Model

Description

SN74CBT3245ADW - Texas Instruments Octal FET Bus Switch

The SN74CBT3245ADW from Texas Instruments is an octal FET bus switch designed with a low ON-state resistance for high-speed switching applications. This integrated circuit is part of the CBT (Controlled-Bidirectional Transceiver) family, offering an efficient solution for voltage translation and bus isolation in computing, networking, and telecommunications systems.

Key Features:

  • Bus Switch Type: Octal FET
  • Package: 20-Pin SOIC (DW)
  • Logic Level: 5V BiCMOS technology
  • Switching Speed: Fast switch on and off times
  • ON-State Resistance: Low ron for efficient signal switching
  • Operating Temperature Range: -40°C to +85°C

Product Description:

The SN74CBT3245ADW is an 8-bit (octal) FET bus switch that features a low ON-state resistance, facilitating high-speed data transfer with minimal signal distortion. This device is particularly suitable for applications that require the rapid switching of signal paths, such as multiplexing and data routing in high-performance systems.

Constructed with 5V BiCMOS technology, the SN74CBT3245ADW offers robust performance and compatibility with TTL-level inputs. The switch can operate efficiently across a wide temperature range, making it a reliable choice for various industrial and commercial environments.

The 20-pin SOIC package allows for a compact footprint on printed circuit boards, optimizing space in densely packed electronic assemblies. Additionally, the device features control inputs that are compatible with TTL-level voltages, providing ease of integration with existing digital systems.

With its low power consumption and high-speed switching capabilities, the SN74CBT3245ADW is an ideal solution for designers looking to improve signal integrity and reduce power loss in their digital switching applications.

Applications:

  • Server and Networking Equipment
  • Data Communication Systems
  • Signal Routing and Multiplexing
  • Interface Translation
  • Memory Interfacing

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3556 $54.2240
90+ $1.1123 $100.1070
140+ $1.0776 $150.8640
195+ $1.0428 $203.3460
250+ $1.0081 $252.0250
335+ $0.9038 $302.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess