EN
  • EN
  • DE

SN74CBT3245ADBQRE4

Part No SN74CBT3245ADBQRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SSOP / Bus Switch 8 x 1:1 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74CBT3245
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256753-SN74CBT3245ADBQRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3245ADBQRE4 CAD Model

Description

The SN74CBT3245ADBQRE4, manufactured by Texas Instruments, is an octal bus switch designed for voltage level translation and bus isolation purposes. It is part of the CBT (Controlled Baseline Technology) family, which is known for providing robust performance in a wide range of applications. This integrated circuit (IC) is particularly suitable for multiplexing and demultiplexing signals, as well as for switching data between two buses in a bidirectional manner.

Key Features:

  • Bi-Directional Interface: The SN74CBT3245ADBQRE4 can transfer data from A to B or B to A, making it versatile for various bidirectional communication protocols.
  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, ensuring minimal signal distortion and power loss during operation.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 4.5 V to 5.5 V, making it compatible with a range of logic levels and providing flexibility in system design.
  • High-Speed Data Transfer: The switch is capable of handling high-speed data transfer, making it ideal for applications that require fast data throughput.
  • Low Power Consumption: With its low power consumption, the SN74CBT3245ADBQRE4 is suitable for power-sensitive applications.
  • Package: The device comes in a SSOP (Shrink Small Outline Package) form factor, which is known for its compact size and high reliability.

Applications:

The SN74CBT3245ADBQRE4 is commonly used in a variety of applications including:

  • Communication equipment
  • Servers and routers
  • Data storage devices
  • Personal computers
  • Consumer electronics

With its robust design and reliable performance, the SN74CBT3245ADBQRE4 from Texas Instruments is an excellent choice for designers looking to implement an efficient and high-performance bus switching solution in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7045 $52.8375
175+ $0.5781 $101.1675
270+ $0.5600 $151.2000
370+ $0.5420 $200.5400
480+ $0.5239 $251.4720
640+ $0.4697 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,986 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess