EN
  • EN
  • DE

SN74CBT3125CPWRE4

Part No SN74CBT3125CPWRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14TSSOP / Bus Switch 1 x 1:1 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tape & Reel (TR)
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74CBT3125
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256698-SN74CBT3125CPWRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3125CPWRE4 CAD Model

Description

The SN74CBT3125CPWRE4 from Texas Instruments is a high-performance, quad FET bus switch designed for the switching of address and data buses in your electronic applications. It is part of the CBT family, which is known for its low power consumption and high-speed operation.

Key Features

  • Low Power Consumption: The device operates with very low power dissipation, making it suitable for battery-powered and energy-efficient applications.
  • High Speed: With a 5-ohm switch connection between two ports, it allows for rapid switching, which is essential for high-speed data processing and communication systems.
  • Wide Operating Voltage Range: The SN74CBT3125CPWRE4 can function over a broad voltage range of 4.5 V to 5.5 V, providing flexibility in various power environments.
  • Low On-State Resistance: The device features a low on-state resistance, which minimizes signal distortion and enhances output performance.
  • Multiple Configurations: It offers four independent 1-bit bus switch functions, which can be utilized in various configurations to suit different design needs.
  • ESD Protection: The inputs and outputs are equipped with electrostatic discharge (ESD) protection circuits, which safeguard the device against damage from static electricity.
  • Latch-Up Performance: It exceeds 100 mA per JESD 78, Class II, ensuring reliable performance under stress conditions.

Applications

The SN74CBT3125CPWRE4 is ideal for a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane driving
  • Hot board insertion
  • Memory interleaving
  • Capacitance reduction and bus isolation in PCI systems

Package and Quality

This device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. It is also RoHS compliant and follows the industry standards for environmental responsibility and sustainability. The SN74CBT3125CPWRE4 is designed to meet the rigorous demands of the modern electronics industry, ensuring both reliability and function.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4336 $52.0320
285+ $0.3558 $101.4030
440+ $0.3447 $151.6680
600+ $0.3336 $200.1600
780+ $0.3225 $251.5500
1,040+ $0.2891 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,881 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess