EN
  • EN
  • DE

SN74CBT3125CDBQR

Part No SN74CBT3125CDBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 16SSOP / Bus Switch 1 x 1:1 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74CBT3125
Other Names -SN74CBT3125CDBQRR,296-19187-2,-296-19187-1,296-19187-1,TEXTISSN74CBT3125CDBQR,-SN74CBT3125CDBQRG4,-SN74CBT3125CDBQRG4R,-296-19187-1,SN74CBT3125CDBQRG4,SN74CBT3125CDBQRE4,SN74CBT3125CDBQRG4,-SN74CBT3125CDBQRE4R,SN74CBT3125CDBQRE4,-SN74CBT3125CDBQRE4,296-19187-6,2156-SN74CBT3125CDBQR
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256782-SN74CBT3125CDBQR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3125CDBQR CAD Model

Description

Product Overview: SN74CBT3125CDBQR from Texas Instruments

The SN74CBT3125CDBQR is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their innovative and reliable semiconductor products. This particular IC is a quadruple FET bus switch from the CBT family, designed to provide high-speed switching with low on-state resistance, making it suitable for a variety of applications including bus exchange, signal gating, and isolation.

Key Features

  • Low On-State Resistance: The switch provides a low on-state resistance of typically 5 ohms, which enhances the performance by minimizing power loss and improving signal integrity.
  • High-Speed Switching: Engineered for rapid switching, the SN74CBT3125CDBQR ensures efficient data transmission, making it ideal for high-frequency signal applications.
  • 4-Bit Bus Switch: The device features four independent switch channels, allowing for flexibility in connecting and disconnecting signal paths as required.
  • 5-V Tolerant Inputs: The inputs are tolerant to 5V, even when the device is powered down, providing compatibility with mixed-voltage environments.
  • Low Power Consumption: The switch is designed for low power consumption to maintain energy efficiency in electronic systems.
  • Broad Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the SN74CBT3125CDBQR is suitable for use in various environmental conditions.

Applications

The versatility of the SN74CBT3125CDBQR makes it a prime choice for multiple applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating in data communication systems
  • Hot-swapping and hot-docking in portable electronics
  • Function multiplexing in consumer electronics

Package and Quality

The SN74CBT3125CDBQR comes in a compact SSOP (Shrink Small-Outline Package) with 16 pins, offering a space-saving solution for PCB designs. Texas Instruments ensures high quality and reliability, with rigorous testing and adherence to industry standards.

Overall, the SN74CBT3125CDBQR is a testament to Texas Instruments' commitment to providing advanced technology solutions that meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4638 $51.0180
265+ $0.3806 $100.8590
410+ $0.3687 $151.1670
565+ $0.3568 $201.5920
725+ $0.3449 $250.0525
975+ $0.3092 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 792 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess