EN
  • EN
  • DE

SN74CBT16861DL

Part No SN74CBT16861DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 48SSOP / Bus Switch 10 x 1:1 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74CBT
Other Names SN74CBT16861DLG4,SN74CBT16861DLG4,TEXTISSN74CBT16861DL,2156-SN74CBT16861DL-TI
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256708-SN74CBT16861DL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16861DL CAD Model

Description

The SN74CBT16861DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This chip is part of the CBT (Crossbar Switch Technology) family, which is known for its high-speed digital switch applications. The SN74CBT16861DL is a 20-bit FET bus switch that provides ten bits of high-speed bus switching in two directions, making it ideal for applications that require the efficient transfer of data between two buses.

Key Features:

  • Bus Switching: The SN74CBT16861DL provides 20-bit bus switching, with 10 bits per direction, allowing for efficient data transfer and multiplexing between high-speed buses.
  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, which minimizes signal distortion and improves signal integrity during switching.
  • 5-V Tolerant Inputs: The inputs are 5-V tolerant, permitting interface with 5-V logic without the need for additional level shifting, thus simplifying the design and reducing system complexity.
  • Low Power Consumption: It operates with very low quiescent power dissipation, which is crucial for power-sensitive applications.
  • High-Speed Operation: The SN74CBT16861DL is capable of high-speed operation, which is essential for applications such as data communication, networking, and signal processing.
  • Latch-Up Performance: The device exceeds 250 mA per JESD 17 Standards, providing robustness and reliability in operation.

Applications:

The SN74CBT16861DL is versatile and can be used in a variety of applications. Its primary use is in bus switching and multiplexing in digital systems. It is particularly useful in:

  • Memory Interleaving and Switching
  • Data Communication Systems
  • Networking Equipment
  • Signal Processing

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74CBT16861DL is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring long-term performance and stability in a wide range of environmental conditions.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5455 $53.1825
35+ $2.9092 $101.8220
54+ $2.8183 $152.1882
74+ $2.7274 $201.8276
95+ $2.6364 $250.4580
127+ $2.3637 $300.1899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,250 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess