EN
  • EN
  • DE

SN74CBT16811CDGGR

Part No SN74CBT16811CDGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56TSSOP / Bus Switch 12 x 1:1 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74CBT16811
Other Names 296-19184-1,296-19184-2R,-296-19184-1R,-74CBT16811CDGGRG4,-74CBT16811CDGGRG4R,296-19184-2,74CBT16811CDGGRE4,74CBT16811CDGGRE4,74CBT16811CDGGRG4,-74CBT16811CDGGRE4,-SN74CBT16811CDGGRR,296-19184-6R,-296-19184-1,74CBT16811CDGGRG4,296-19184-1R,-74CBT16811CDGGRE4R,-296-19184-1,296-19184-6,2156-SN74CBT16811CDGGR,TEXTISSN74CBT16811CDGGR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256779-SN74CBT16811CDGGR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16811CDGGR CAD Model

Description

Product Overview: SN74CBT16811CDGGR

The SN74CBT16811CDGGR is a high-performance integrated circuit from Texas Instruments, designed to facilitate efficient data flow in digital systems. This device is part of the CBT (Crossbar Switch Technology) family, which is known for its ability to provide high-speed switching with low power consumption.

The SN74CBT16811CDGGR is a 24-bit FET bus switch with a low on-state resistance, allowing for minimal signal distortion and ensuring reliable transmission of high-speed signals. This makes it ideal for applications that require the rapid transfer of data, such as networking equipment, servers, and telecommunications systems.

Key Features:

  • 24-Bit Bus Switch: The device includes 24 FET switches that can be controlled independently, providing flexibility in connecting different signal paths.
  • Low On-State Resistance: The switches exhibit a low on-state resistance, typically around 5 ohms, which minimizes signal loss and power dissipation.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered down, which enhances system robustness and compatibility with various logic levels.
  • Quick Switching: The SN74CBT16811CDGGR boasts fast switch times, with a typical turn-on time of 0.25 ns and turn-off time of 0.15 ns.
  • Low Power Consumption: The device is designed for low power operation, helping to reduce overall system power requirements.
  • Wide Operating Temperature Range: It operates over a broad temperature range, from -40°C to 85°C, suitable for industrial applications.

Packaging and Quality:

The SN74CBT16811CDGGR comes in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving on PCBs. Texas Instruments ensures high manufacturing standards, with rigorous testing for each component to guarantee performance and reliability.

Applications:

Due to its versatile nature and high-speed capabilities, the SN74CBT16811CDGGR is commonly used in:

  • High-speed data transfer systems
  • Networking and telecommunications
  • Servers and data centers
  • Signal gating and bus isolation
  • Peripheral connectivity

With its blend of speed, efficiency, and reliability, the SN74CBT16811CDGGR from Texas Instruments is an essential component for modern digital systems that demand high-performance data handling capabilities.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9561 $52.5855
130+ $0.7845 $101.9850
200+ $0.7600 $152.0000
275+ $0.7355 $202.2625
355+ $0.7110 $252.4050
475+ $0.6374 $302.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess