EN
  • EN
  • DE

SN74CBT16390DL

Part No SN74CBT16390DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 16 X 1:2 56SSOP / Multiplexer/Demultiplexer 16 x 1:2 56-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CBT16390
Other Names 296-1535-5,-SN74CBT16390DLR,SN74CBT16390DLG4,-296-1535-5,-SN74CBT16390DLG4R,-296-1535,-296-1535-5R,296-1535-5R,296-1535,SN74CBT16390DLG4,2156-SN74CBT16390DL,-296-1535-5,-SN74CBT16390DLG4,TEXTISSN74CBT16390DL
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256714-SN74CBT16390DL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16390DL CAD Model

Description

Product Overview: SN74CBT16390DL

The SN74CBT16390DL is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its expertise in semiconductor design. This particular product is part of the CBT (Crossbar Switch Technology) family, which is designed to provide high-speed switching with low power consumption.

Key Features

  • Switch Configuration: The device features a 16-bit FET bus switch with a 20-pin SSOP (Shrink Small Outline Package) that allows for a compact footprint on printed circuit boards (PCBs).
  • Bus Switch Speed: It offers an exceptional propagation delay of typically 0.25 ns, enabling rapid signal switching suitable for high-speed applications.
  • Low Power Consumption: The SN74CBT16390DL operates with minimal power dissipation, thanks to its low on-state resistance.
  • Voltage Range: This IC is designed to operate with a 5V supply, providing compatibility with TTL (Transistor-Transistor Logic) levels.
  • Bi-Directional Data Flow: The device supports bi-directional data flow, making it versatile for various data communication protocols.
  • I/O Capacitance: With a typical I/O capacitance of only 10 pF, the switch minimizes capacitive loading on data lines, thus preserving signal integrity.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated to safeguard the device against static damage during handling and operation.

Applications

The SN74CBT16390DL is suitable for a wide range of applications, including but not limited to:

  • High-speed data communication systems
  • Signal routing and bus isolation
  • Server and networking equipment
  • Peripheral interfaces for computers
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments ensures that the SN74CBT16390DL meets rigorous quality and reliability standards. The device undergoes extensive testing and verification processes to guarantee performance in demanding environments. With TI's commitment to excellence, users can expect consistent and reliable operation from the SN74CBT16390DL in their electronic systems.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Texas Instruments official website or contact their support and sales team for in-depth technical assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9601 $50.3217
42+ $2.4288 $102.0096
64+ $2.3529 $150.5856
88+ $2.2770 $200.3760
114+ $2.2011 $250.9254
153+ $1.9734 $301.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess