EN
  • EN
  • DE

SN74CBT16292DL

Part No SN74CBT16292DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 12 X 1:2 56SSOP / Multiplexer/Demultiplexer 12 x 1:2 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CBT16292
Other Names TEXTISSN74CBT16292DL,296-1534-5R,2156-SN74CBT16292DL,SN74CBT16292DLG4,SN74CBT16292DLG4,296-1534,296-1534-5
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256716-SN74CBT16292DL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16292DL CAD Model

Description

Product Overview: SN74CBT16292DL

The SN74CBT16292DL from Texas Instruments is a high-performance integrated circuit designed to facilitate efficient bus exchange in digital systems. This device falls under the category of bus switches and is part of the CBT (Crossbar Switch Technology) family, which is known for its low on-state resistance and low capacitance, making it ideal for applications requiring minimal signal distortion.

Key Features

  • Bus Switch Type: 16-bit 1-of-2 FET multiplexer/demultiplexer bus switch.
  • Logic Family: CBT - Offers a balanced trade-off between speed and power consumption.
  • Operating Voltage Range: 4.5 V to 5.5 V - Compatible with TTL (Transistor-Transistor Logic) environments.
  • Low On-State Resistance: Typically around 5 Ω, providing low signal attenuation.
  • Switching Speed: Fast switch times with 0.25 ns (max) propagation delay, ensuring high-speed operation.
  • IOFF Support: Offers partial-power-down mode operation, which minimizes quiescent power consumption.
  • Package: Available in a 56-pin SSOP (Shrink Small-Outline Package), which saves board space and is suitable for surface-mount technology (SMT).

Applications

The SN74CBT16292DL is designed for multiplexing and demultiplexing digital signals and can be used in a variety of applications, including:

  • Data communication systems
  • Networking equipment
  • Signal routing
  • Memory interleaving
  • Server and telecom infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74CBT16292DL is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigors of commercial and industrial environments.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the SN74CBT16292DL into various systems. Additionally, TI's customer support and community forums are available to assist with any technical queries or design challenges.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1202 $53.0434
40+ $2.5602 $102.4080
61+ $2.4802 $151.2922
84+ $2.4002 $201.6168
108+ $2.3202 $250.5816
145+ $2.0802 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess