EN
  • EN
  • DE

SN74CBT16245CDL

Part No SN74CBT16245CDL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 48SSOP / Bus Switch 8 x 1:1 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74CBT16245
Other Names 296-33861-5,SN74CBT16245CDLG4,2156-SN74CBT16245CDL,SN74CBT16245CDLG4,SN74CBT16245CDL,TEXTISSN74CBT16245CDL
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256718-SN74CBT16245CDL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16245CDL CAD Model

Description

The SN74CBT16245CDL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC belongs to the category of bus transceivers, specifically engineered to facilitate bidirectional communication between data buses. The device is part of the CBT (Controlled Baseline Technology) family, which is known for its robust performance and reliability in a wide range of applications.

With 16-bit bidirectional transceiver capabilities, the SN74CBT16245CDL is capable of transmitting data from an A bus to a B bus and vice versa, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can be used to disable the device, thereby placing the outputs in a high-impedance state, which is particularly useful in bus-oriented systems where multiple transceivers may share a common bus line.

This device operates from a 5V supply, making it compatible with many of the TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic families. The SN74CBT16245CDL also features low on-state resistance, which minimizes the propagation delay and supports higher data throughput, making it ideal for interfacing with high-speed microprocessors and memory devices.

The SN74CBT16245CDL is available in a 48-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while maintaining good thermal performance. This package is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving design in printed circuit boards (PCBs).

Applications for the SN74CBT16245CDL are diverse and include data bus transceiving in computers, servers, networking equipment, and telecommunications systems. Its robust design ensures reliable operation in these critical environments, where consistent data integrity and system uptime are paramount.

Texas Instruments provides comprehensive technical support for the SN74CBT16245CDL, including detailed datasheets, application notes, and design resources to assist engineers in integrating this transceiver into their designs effectively.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6444 $57.5540
75+ $1.3493 $101.1975
115+ $1.3071 $150.3165
160+ $1.2650 $202.4000
205+ $1.2228 $250.6740
275+ $1.0963 $301.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess