EN
  • EN
  • DE

SN74CBT16244CDL

Part No SN74CBT16244CDL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 48SSOP / Bus Switch 4 x 1:1 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74CBT16244
Other Names 2156-SN74CBT16244CDL,SN74CBT16244CDLG4,TEXTISSN74CBT16244CDL,SN74CBT16244CDLG4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256723-SN74CBT16244CDL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16244CDL CAD Model

Description

The SN74CBT16244CDL is a high-performance integrated circuit from Texas Instruments, designed to deliver top-tier functionality for a variety of digital applications. This IC is part of the CBT (Crossbar Switch Technology) family, which is known for providing high-speed bus switching in a power-efficient manner. The SN74CBT16244CDL specifically is a 16-bit FET bus switch that offers low propagation delay and low ON-state resistance, making it an excellent choice for bus-aggregation or bus-isolation applications.

Key Features

  • Low ON-State Resistance: The device features a low ON-state resistance, which minimizes signal distortion and ensures efficient signal transmission.
  • High-Speed Switching: With fast switch times, the SN74CBT16244CDL is capable of handling high-frequency signals, making it suitable for modern digital systems.
  • 16-Bit Bus Switch: The IC provides a 16-bit wide bus switch, allowing for simultaneous switching of multiple data lines.
  • 5-V Tolerant Inputs: The inputs can tolerate up to 5V, even when the device is powered down, providing design flexibility and protection against higher voltage levels.
  • Low Power Consumption: Designed with power efficiency in mind, the device helps to reduce overall power usage in electronic systems.

Applications

The SN74CBT16244CDL is versatile and can be used in a wide range of applications. It is particularly useful in situations where data needs to be transferred or switched without signal degradation. Common applications include:

  • Bus isolation in servers and routers
  • Data transfer in telecom and networking equipment
  • Signal gating in test equipment and instrumentation
  • Interface bridging in computing and storage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74CBT16244CDL is no exception. The device is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected by designers and engineers across various industries.

Conclusion

Overall, the SN74CBT16244CDL from Texas Instruments is a robust, high-speed 16-bit FET bus switch that offers excellent performance for digital switching applications. Its low ON-state resistance, high-speed operation, and 5-V tolerant inputs make it a reliable and flexible choice for designers looking to optimize their digital systems.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0537 $51.3425
60+ $1.6851 $101.1060
92+ $1.6325 $150.1900
127+ $1.5798 $200.6346
164+ $1.5272 $250.4608
220+ $1.3692 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,480 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess