EN
  • EN
  • DE

P15C3257QE

Part No P15C3257QE
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 265538-P15C3257QE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P15C3257QE CAD Model

Description

The P15C3257QE is a high-speed differential buffer designed and manufactured by Pericom Semiconductor. It is used to distribute clock and data signals with minimal skew and jitter. It is specifically designed to maintain signal integrity across various applications which require precise and reliable signal replication.

Applications:

  • Clock distribution in high-performance computing systems.
  • Signal buffering in networking equipment.
  • Data transmission in telecommunications infrastructure.
  • Level translation for differential signals.
  • Fanout buffering in various digital systems.

Features:

  • Low skew: Ensures minimal timing differences between output signals.
  • Low jitter: Maintains signal integrity for accurate data transmission.
  • Wide bandwidth: Supports high-frequency signals.
  • Differential inputs and outputs: Reduces noise and common-mode interference.
  • Output enable control: Allows for flexible system configuration.
  • 3.3V power supply operation: Compatible with standard logic levels.
  • QFN package: Provides a compact footprint for space-constrained applications.
  • High input impedance: Minimizes loading on the input signal.

Benefits:

  • Improved system timing: Reduces timing uncertainties and improves overall system performance.
  • Enhanced signal integrity: Minimizes signal degradation and ensures reliable data transmission.
  • Reduced noise sensitivity: Provides robust performance in noisy environments.
  • Simplified system design: Facilitates easy integration into existing systems.
  • Increased system reliability: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details:

The P15C3257QE operates on a 3.3V power supply and is typically packaged in a QFN (Quad Flat No-Leads) package, which ensures good thermal performance and a small footprint. Its differential inputs and outputs are compatible with common differential signaling standards such as LVDS, LVPECL, and HCSL. The output enable (OE) pin allows for enabling or disabling the outputs, providing flexibility in system configuration and power management. This device is particularly suited for applications where signal integrity and precise timing are critical. Designers should refer to the official datasheet for detailed electrical characteristics, timing specifications, and application examples.

You May Also Be Interested in

NEC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess