EN
  • EN
  • DE

SN74CBT162292DL

Part No SN74CBT162292DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 12 X 1:2 56SSOP / Multiplexer/Demultiplexer 12 x 1:2 56-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 64mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CBT162292
Other Names 296-1533-5,TEXTISSN74CBT162292DL,296-1533-5R,-SN74CBT162292DLG4,SN74CBT162292DLG4,296-1533,-SN74CBT162292DLG4R,-296-1533-5,2156-SN74CBT162292DL,-296-1533-5,SN74CBT162292DLG4,-SN74CBT162292DLR,-296-1533-5R
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256715-SN74CBT162292DL
Ultra Librarian 3D Model Ultra Librarian SN74CBT162292DL CAD Model

Description

Product Overview: SN74CBT162292DL

The SN74CBT162292DL is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital signal processing applications. This product is part of the CBT (Crossbar Switch Technology) family, which is designed to provide high-speed switching with low power consumption.

Key Features

  • Bus Switch Type: The SN74CBT162292DL features a 12-bit 1-of-2 FET multiplexer/demultiplexer bus switch, which allows for efficient data routing and signal integrity.
  • Operating Voltage: It operates at a wide range of voltages, typically 5V, which makes it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide Semiconductor) technologies.
  • Low Power Consumption: Low power consumption is a hallmark of the device, ensuring minimal battery drain in portable applications and reduced power costs in high-volume systems.
  • High Bandwidth: The SN74CBT162292DL offers high bandwidth, which is essential for maintaining signal integrity and speed in data communication.
  • Package Type: Available in a 56-pin SSOP (Shrink Small Outline Package), the device is compact and suitable for space-constrained applications.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes this product environmentally friendly and suitable for use in a wide range of markets.

Applications

The SN74CBT162292DL is ideal for a variety of applications that require efficient data switching and routing. Some common applications include:

  • Data communication systems
  • Networking equipment
  • Signal gating
  • Function switching
  • Bus isolation

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The SN74CBT162292DL is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity. Customers can trust this product for their critical applications where failure is not an option.

Support and Resources

For technical support, detailed datasheets, application notes, and additional resources, customers can visit the Texas Instruments website. There, they can also find design tools and simulators to aid in the integration of the SN74CBT162292DL into their projects.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess