EN
  • EN
  • DE

SN74CBT162292DGGR

Part No SN74CBT162292DGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 12-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER WITH INTERNAL PULLDOWN RESISTORS | IC 12BIT 1OF2 MUX/DEMUX 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 64mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74CBT162292
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254228-SN74CBT162292DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT162292DGGR CAD Model

Description

SN74CBT162292DGGR by Texas Instruments

The SN74CBT162292DGGR is a high-performance integrated circuit from Texas Instruments designed for the smooth and efficient transfer of digital signals. This particular product is a member of the bus switch family, which is known for its ability to switch signals with minimal propagation delay and reduced power consumption.

Encased in a 48-pin TSSOP (Thin Shrink Small Outline Package), the SN74CBT162292DGGR is specifically engineered to provide 12 bits of high-speed bus switching. The bidirectional switches allow for universal switching between two digital buses, facilitating the movement of data or signals in either direction. This feature is especially useful in applications that require a multiplexing function between data sources and destinations.

One of the key attributes of this bus switch is its low on-state resistance, which translates to minimal signal distortion and ensures the integrity of the data being transferred. Additionally, the SN74CBT162292DGGR operates with a wide voltage range, typically from 4.5V to 5.5V, which makes it compatible with many logic families and systems.

The device boasts a quick switching speed, a characteristic that is critical in high-speed data communication systems. This speed, coupled with a low power consumption profile, makes the SN74CBT162292DGGR an energy-efficient solution for modern electronic applications. It is also characterized by its 5-ohm bidirectional switches, which are connected via a bus-hold circuit that retains the last active state, thereby preventing floating inputs and ensuring stable operation.

Applications for the SN74CBT162292DGGR are diverse and include data communication, telecommunication, computing systems, and signal routing tasks. Its robust design and reliability make it a preferred choice for designers looking to optimize their high-speed digital systems.

With Texas Instruments' commitment to quality and performance, the SN74CBT162292DGGR is manufactured to meet stringent standards, ensuring it meets the needs of the most demanding digital applications. For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4057 $51.0855
36+ $2.7944 $100.5984
56+ $2.7071 $151.5976
77+ $2.6197 $201.7169
99+ $2.5324 $250.7076
133+ $2.2704 $301.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess