EN
  • EN
  • DE

SN74CBT16214CDLR

Part No SN74CBT16214CDLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 12 X 1:3 56SSOP / Multiplexer/Demultiplexer 12 x 1:3 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 64mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CBT16214
Other Names -296-19174-1,-296-19174-1R,TEXTISSN74CBT16214CDLR,296-19174-2R,2156-SN74CBT16214CDLR,296-19174-2,296-19174-1,-SN74CBT16214CDLRG4,296-19174-1R,-SN74CBT16214CDLRG4R,296-19174-6R,-SN74CBT16214CDLRR,-296-19174-1,296-19174-6
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256772-SN74CBT16214CDLR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16214CDLR CAD Model

Description

The SN74CBT16214CDLR is a high-performance integrated circuit from Texas Instruments, designed to provide optimal signal conditioning in digital systems. This device is a member of the CBT (Crossbar Switch Technology) family of integrated circuits, which are known for their ability to switch signals with high speed and low power consumption.

This particular IC features a 12-bit 1-of-2 FET multiplexer/demultiplexer bus switch, which is capable of operating at very high speeds while maintaining signal integrity. The SN74CBT16214CDLR is designed to be used in applications that require the routing of high-speed digital signals, such as computer servers, networking equipment, and telecommunication systems.

Key Features:

  • High-Speed Switching: The device is capable of handling high-speed data transfer, which is essential for modern digital communication systems.
  • Low Power Consumption: It is designed to operate with minimal power consumption, making it ideal for energy-sensitive applications.
  • Wide Bus Interface: The 12-bit wide bus interface allows for the transfer of multiple bits simultaneously, increasing the overall data throughput.
  • Multiple Configurations: The 1-of-2 multiplexer/demultiplexer functionality provides flexibility in signal routing within a system.
  • 5-V Tolerant Inputs: The inputs of the SN74CBT16214CDLR are 5-V tolerant, allowing compatibility with a variety of logic levels.

Applications:

The versatility of the SN74CBT16214CDLR makes it suitable for a wide range of applications, including:

  • High-speed data communication paths in networking equipment
  • Signal gating, isolation, and bus exchange functions in servers
  • Backplane interface applications in telecommunications
  • Bus switching and multiplexing in data acquisition systems

With its robust design and high-speed performance, the SN74CBT16214CDLR from Texas Instruments is a reliable choice for designers looking to optimize the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess