EN
  • EN
  • DE

SN74CBT16212DL

Part No SN74CBT16212DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS EXCHANGER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74CBT16212
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908132-SN74CBT16212DL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16212DL CAD Model

Description

Product Overview: SN74CBT16212DL from Texas Instruments

The SN74CBT16212DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive range of bus exchange switches, which are essential components in modern electronic systems. The SN74CBT16212DL is specifically crafted to deliver efficient and reliable performance in applications requiring bus exchange, data routing, and signal gating functionalities.

Key Features

  • Bus Exchange Switch: The SN74CBT16212DL is a 24-bit FET bus-exchange switch that comes with 12-bit bus exchange switching capability, making it suitable for various multiplexing and demultiplexing applications.
  • Low On-State Resistance: Featuring a low on-state resistance, this device ensures minimal signal distortion and power loss, enhancing overall system efficiency.
  • 5-V Tolerant Inputs: The inputs are tolerant to 5V, even when the device is powered off, providing flexibility and compatibility with mixed-voltage systems.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for industrial applications that may be subjected to harsh environments.

Applications

The SN74CBT16212DL is versatile and can be used in various applications, including:

  • Memory interleaving
  • Signal gating
  • Bus isolation
  • Data routing in servers and networking equipment

Quality and Reliability

As with all Texas Instruments products, the SN74CBT16212DL is designed for high reliability and performance. It undergoes rigorous testing to ensure it meets the industry standards for quality, making it a trusted choice for engineers and designers across various sectors.

Package and Availability

The device is available in a 56-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint while still providing ease of handling and soldering. For availability and pricing information, it is recommended to check with authorized Texas Instruments distributors or visit the TI website.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess