EN
  • EN
  • DE

SN74CBT16212CDL

Part No SN74CBT16212CDL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCH SW 12X2:2 56SSOP / Bus FET Exchange Switch 12 x 2:2 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tube
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CBT16212
Other Names 2156-SN74CBT16212CDL,TEXTISSN74CBT16212CDL,SN74CBT16212CDLG4,SN74CBT16212CDLG4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256693-SN74CBT16212CDL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16212CDL CAD Model

Description

Product Overview: SN74CBT16212CDL

The SN74CBT16212CDL is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This particular device is part of the CBT (Crossbar Switch Technology) family, which is designed to provide high-speed switching with low power consumption.

Key Features

  • Bus Switch Type: The SN74CBT16212CDL is a 24-bit FET bus switch, which provides a set of features that are suitable for applications requiring the switching of digital signals.
  • Switch Configuration: It includes a 12-bit bus switch with a 12-bit bus enable (1-of-2) functionality, allowing for flexible data path management.
  • Low Power Consumption: Designed for low power operation, this device helps in conserving power in complex electronic systems, making it ideal for battery-operated devices.
  • High-Speed Data Transmission: It supports high-speed data transmission, which is critical for modern digital communication and data processing applications.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 4.5 V to 5.5 V, providing compatibility with many different logic levels and systems.

Applications

The SN74CBT16212CDL is suited for a broad range of applications, including but not limited to:

  • Data communication systems
  • Signal gating
  • Bus isolation
  • Backplane switching
  • Memory interleaving

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality and reliability. The SN74CBT16212CDL is no exception, as it undergoes rigorous testing and validation to meet industry standards. Users can expect consistent performance and durability from this Texas Instruments product.

Package and Availability

The device is available in a 56-pin SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. For pricing, availability, and ordering information, please visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8103 $52.9133
26+ $3.9470 $102.6220
40+ $3.8236 $152.9440
55+ $3.7003 $203.5165
70+ $3.5769 $250.3830
94+ $3.2069 $301.4486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess