EN
  • EN
  • DE

SN74CB3T3253DR

Part No SN74CB3T3253DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 2 X 4:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CB
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74CB3T3253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74CB3T3253DRE4-NDR, 296-19155-1, -296-19155-1, SN74CB3T3253DRG4-ND, SN74CB3T3253DRE4-ND, -296-19155-1-ND, SN74CB3T3253DRE4, -SN74CB3T3253DRG4-NDR, SN74CB3T3253DRG4, -SN74CB3T3253DR-NDR, 296-19155-2, -SN74CB3T3253DRE4, 296-19155-6, -SN74CB3T3253DRG4
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896539-SN74CB3T3253DR
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3253DR CAD Model

Description

Product Overview: SN74CB3T3253DR by Texas Instruments

The SN74CB3T3253DR is a high-performance integrated circuit from Texas Instruments, designed to provide efficient and reliable switching in digital systems. This product is part of the SN74 series, which is known for its robustness and versatility in a wide range of applications. The SN74CB3T3253DR is particularly suitable for multiplexing and signal gating purposes.

Key Features

  • Dual 1-of-4 FET Multiplexer/Demultiplexer: This device can function as two 4-channel multiplexers or demultiplexers, offering flexibility in routing digital signals.
  • Low On-State Resistance: The low on-state resistance of the switch ensures minimal signal distortion and power loss, providing an efficient signal path.
  • 5-V Tolerant Input: Inputs can tolerate up to 5V, even when the device is powered down, making it compatible with a range of logic levels and protecting against voltage spikes.
  • Low Power Consumption: Designed for low power operation, the SN74CB3T3253DR helps to conserve energy in battery-powered and power-sensitive applications.
  • Bidirectional Data Flow: With bidirectional switching capability, the device supports data flow in both directions, which is essential for flexible data management.
  • Wide Operating Temperature Range: The SN74CB3T3253DR is operational over a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The SN74CB3T3253DR is ideal for a variety of applications, including:

  • Data communication systems
  • Signal routing in servers and networking equipment
  • Interface switching in peripherals and consumer electronics
  • Function selection in programmable logic controllers

Technical Specifications

The SN74CB3T3253DR comes in a surface-mount SOIC package and is characterized for operation from -40°C to 85°C. The device has a 3.3-V supply voltage, which is typical for modern digital systems, ensuring compatibility with contemporary design standards.

Ordering and Packaging

Texas Instruments' SN74CB3T3253DR is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For ordering information, pricing, and detailed technical documentation, customers can visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1097 $50.6328
58+ $1.7310 $100.3980
90+ $1.6769 $150.9210
124+ $1.6228 $201.2272
160+ $1.5687 $250.9920
214+ $1.4065 $300.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess