EN
  • EN
  • DE

SN74CB3T3253DBQR

Part No SN74CB3T3253DBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 1 OF 4 FET MULTIPLEXER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1254208-SN74CB3T3253DBQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CB3T3253
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3253DBQR CAD Model

Description

Product Overview: SN74CB3T3253DBQR by Texas Instruments

The SN74CB3T3253DBQR is a high-performance integrated circuit from Texas Instruments designed to provide efficient and reliable switching in digital systems. This device is a part of the CB3T series, which is known for its low-voltage, high-bandwidth bus switch capabilities. The SN74CB3T3253DBQR is particularly suited for applications that require the routing of high-speed signals, such as networking equipment, servers, and telecommunications infrastructure.

Key Features

  • Switch Configuration: The device features a 1-of-2 high-speed multiplexer/demultiplexer switch configuration, allowing for flexible routing of signals.
  • Low On-State Resistance: With a typical on-state resistance of only 5 ohms, the SN74CB3T3253DBQR ensures minimal signal distortion and power loss.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3V to 3.6V, making it compatible with various logic levels and supply voltages.
  • High Bandwidth: The device supports a high bandwidth of up to 250 MHz, enabling the transfer of high-speed data without bottlenecks.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low quiescent current that reduces overall power consumption.
  • 5-V Tolerant Inputs: Input ports are tolerant to 5V, even when the device is powered down, adding to its robustness and versatility in mixed-voltage environments.

Applications

The SN74CB3T3253DBQR is ideal for a variety of applications, including:

  • Signal gating
  • Bus isolation
  • Data multiplexing
  • Switching between different signal sources
  • Backplane switching

Package and Quality

This device is offered in a compact SSOP (Shrink Small-Outline Package) with 16 pins, designated by the DBQR suffix, which is suitable for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and the SN74CB3T3253DBQR is no exception. It is designed to meet or exceed industry specifications for performance and durability.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0873 $54.3650
115+ $0.8921 $102.5915
175+ $0.8643 $151.2525
240+ $0.8364 $200.7360
310+ $0.8085 $250.6350
415+ $0.7249 $300.8335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess