EN
  • EN
  • DE

SN74CB3T3253D

Part No SN74CB3T3253D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 2 X 4:1 16SOIC / Multiplexer/Demultiplexer 2 x 4:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74CB3T3253
Other Names SN74CB3T3253D,SN74CB3T3253DE4,2156-SN74CB3T3253D,TEXTISSN74CB3T3253D,296-33857-5,SN74CB3T3253DG4,SN74CB3T3253DE4,SN74CB3T3253DG4
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256791-SN74CB3T3253D
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3253D CAD Model

Description

SN74CB3T3253D: High-Bandwidth FET Bus Switch from Texas Instruments

The SN74CB3T3253D is a high-performance integrated circuit from Texas Instruments, designed to provide efficient, high-speed switching in digital signaling applications. This device is part of the TI's bus switch series, which is renowned for its low on-state resistance and minimal propagation delay.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, which ensures minimal signal distortion and power loss during operation.
  • High Bandwidth: With a bandwidth of up to 250 MHz, the SN74CB3T3253D can handle high-speed data transmission with ease, making it suitable for the latest high-performance computing and networking applications.
  • Bi-Directional Switching: The dual 1-of-4 configuration allows for versatile bidirectional data flow, providing flexibility in routing signals within a system.
  • Low Power Consumption: It is designed for low power operation, which is critical in battery-powered and energy-sensitive applications.

Applications

The SN74CB3T3253D is ideal for a wide range of applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, where low signal distortion is required
  • High-speed data paths in telecommunications infrastructure
  • Peripheral switching in computing platforms

Package and Quality

This device comes in a compact SOIC (D) package, which is suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. The SN74CB3T3253D is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

Conclusion

With its combination of high bandwidth, low on-state resistance, and bi-directional switching capabilities, the SN74CB3T3253D from Texas Instruments stands out as a top choice for designers looking to optimize their digital signal routing with minimal signal degradation and power dissipation. Its robustness and versatility make it an excellent choice for today's demanding electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8043 $54.1290
70+ $1.4805 $103.6350
105+ $1.4342 $150.5910
145+ $1.3880 $201.2600
190+ $1.3417 $254.9230
250+ $1.2029 $300.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess