EN
  • EN
  • DE

SN74CB3T3125PW

Part No SN74CB3T3125PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE FET BUS SWITCH | IC SWITCH BUS FET QUAD 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74CB3T3125
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254202-SN74CB3T3125PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3125PW CAD Model

Description

The SN74CB3T3125PW is a high-performance, 4-bit FET bus switch designed by Texas Instruments, a leader in semiconductor solutions. This switch is part of the SN74CB3T series, which is known for its low power consumption and high-speed operation. The device comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, making it suitable for space-constrained applications.

Key Features

  • Low On-State Resistance: The switch features a low on-state resistance of typically 5 ohms, which minimizes signal distortion and ensures efficient data transmission.
  • 5-V Tolerant Input: Inputs can tolerate up to 5V, even when the device is powered off, providing greater flexibility in mixed-voltage systems.
  • Low Power Consumption: The device operates with very low quiescent power, making it ideal for power-sensitive applications.
  • High-Speed Data Flow: The SN74CB3T3125PW supports high-speed data flow with minimal propagation delay, ensuring fast switching between data paths.
  • Bidirectional Switch: The bus switch is bidirectional, allowing data to flow in both directions, which is essential for modern bus interfaces.
  • Control Inputs: The switch includes OE (Output Enable) inputs that are compatible with 5V CMOS levels, allowing for easy integration into existing designs.

Applications

The SN74CB3T3125PW is versatile and can be used in a variety of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Hot-swapping and hot-docking
  • Level shifting for mixed-voltage systems

Technical Specifications

  • Package: TSSOP-14
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage Range: 2.3V to 3.6V
  • Switching Speed: Fast turn-on and turn-off times

The SN74CB3T3125PW is a reliable choice for designers looking to incorporate a high-speed, low-power bus switch into their systems. With its robust feature set and Texas Instruments' reputation for quality, this component is well-suited for a wide range of electronic applications.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess