EN
  • EN
  • DE

SN74CB3Q3253PWRE4

Part No SN74CB3Q3253PWRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 2 X 4:1 16TSSOP / Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74CB3Q3253
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256800-SN74CB3Q3253PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3253PWRE4 CAD Model

Description

SN74CB3Q3253PWRE4 - Texas Instruments

The SN74CB3Q3253PWRE4 is a high-performance, 2:1 multiplexer and demultiplexer IC designed and manufactured by Texas Instruments. This versatile component is part of the CB3Q series, which is known for its low-voltage operation and bidirectional data flow capability. It is a quintessential choice for applications requiring efficient switching between two data sources or for routing signals to different destinations.

This IC is particularly suitable for signal gating, multiplexing, and bus switching in a wide array of electronic devices. Its low on-state resistance ensures minimal signal distortion, making it an ideal solution for applications where signal integrity is paramount. The SN74CB3Q3253PWRE4 operates within a voltage range of 2.3V to 3.6V, which allows for compatibility with common low-voltage logic levels used in modern digital systems.

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. Its part number ends with 'PWRE4', indicating it is provided in a tape and reel packaging suitable for automated assembly processes. This packaging ensures safe delivery and handling, facilitating efficient manufacturing workflows.

The SN74CB3Q3253PWRE4 boasts a wide operating temperature range of -40°C to 85°C, making it reliable for use in harsh environments. Its robust design ensures consistent performance, even under varying thermal conditions. Additionally, the device features quick switching speeds, which is essential for high-speed data transmission and reduces latency in communication systems.

In summary, the SN74CB3Q3253PWRE4 from Texas Instruments is a high-quality, versatile multiplexer/demultiplexer that offers low-voltage operation, fast switching, and reliable performance. It is an excellent choice for designers looking to optimize their signal routing with minimal signal loss and distortion, ensuring the integrity of data within their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5433 $51.6135
225+ $0.4458 $100.3050
350+ $0.4319 $151.1650
480+ $0.4180 $200.6400
620+ $0.4040 $250.4800
830+ $0.3622 $300.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess