EN
  • EN
  • DE

SN74CB3Q3253PW

Part No SN74CB3Q3253PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 1 OF 4 FET MULTIPLEXER/ DEMULTIPLEXER | IC MUX/DEMUX FET DUAL 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74CB3Q3253
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254185-SN74CB3Q3253PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3253PW CAD Model

Description

The SN74CB3Q3253PW is a high-performance, quad 1-of-2 FET switch designed by Texas Instruments that provides a seamless connection between two sets of data sources and destinations. This integrated circuit is part of TI's advanced switch portfolio, offering a solution for multiplexing digital or analog signals with a minimal propagation delay and low ON-state resistance.

Key Features

  • Low On-State Resistance: The device features a typical ON-state resistance of 5 ohms, providing efficient signal switching with minimal signal distortion.
  • Wide Voltage Range: It operates over a broad VCC range of 2.3 V to 3.6 V, making it suitable for interfacing with various logic levels.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this switch is capable of supporting high-speed data lines and maintaining signal integrity.
  • Bi-Directional Operation: The SN74CB3Q3253PW can pass signals in both directions, from input to output or output to input, adding to its flexibility in circuit design.
  • Low Power Consumption: The device has been optimized for low power consumption, reducing the overall power requirements of the system.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection circuitry, ensuring the longevity and reliability of the device in adverse conditions.

Applications

The SN74CB3Q3253PW is ideal for a wide range of applications, including:

  • Signal gating
  • Data multiplexing
  • Signal routing
  • Bus isolation
  • Switching between different signal sources

Package and Quality

Encased in a 16-pin TSSOP (PW) package, the SN74CB3Q3253PW is designed for surface-mount technology, making it suitable for compact PCB layouts. Texas Instruments ensures high manufacturing standards, providing customers with a reliable and consistent performance for their electronic systems.

For detailed specifications, application notes, and support resources, engineers and designers are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3889 $50.5570
315+ $0.3191 $100.5165
490+ $0.3091 $151.4590
670+ $0.2992 $200.4640
865+ $0.2892 $250.1580
1,160+ $0.2593 $300.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess