EN
  • EN
  • DE

SN74CB3Q16811DLR

Part No SN74CB3Q16811DLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56SSOP / Bus Switch 12 x 1:1 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74CB3
Other Names 74CB3Q16811DLRG4,-296-19122-1,-74CB3Q16811DLRG4,296-19122-1R,2156-SN74CB3Q16811DLR-TITR,296-19122-1,-296-19122-1R,74CB3Q16811DLRG4,2156-SN74CB3Q16811DLR,296-19122-2,296-19122-2R,TEXTISSN74CB3Q16811DLR,-296-19122-1,-74CB3Q16811DLRG4R,-SN74CB3Q16811DLRR,296-19122-6,296-19122-6R
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256805-SN74CB3Q16811DLR
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16811DLR CAD Model

Description

The SN74CB3Q16811DLR is a high-performance, 20-bit FET switch from Texas Instruments designed to provide efficient, high-speed switching for data bus exchange applications. This device is part of the TI's 3.3-V CB3Q family and is characterized for operation from -40°C to 85°C, making it suitable for a wide range of commercial and industrial environments.

Key Features

  • Wide Bus Interface: 20-bit bus switch provides ample data pathways for complex operations.
  • Low On-State Resistance: Offers a typical on-state resistance of 5 Ω, reducing power loss and improving efficiency.
  • 5-V Tolerant: Input and output ports can tolerate up to 5 V, even when the device is powered down, ensuring compatibility with mixed-voltage systems.
  • Quick Switching: Fast switch times with a typical turn-on time of 0.25 ns and turn-off time of 0.15 ns ensure minimal delay in data transmission.
  • Low Power Consumption: Designed for low power operation, which is critical for battery-powered and energy-saving applications.
  • ESD Protection: Features robust electrostatic discharge (ESD) protection on all pins, enhancing the durability of the device in harsh environments.

Applications

The SN74CB3Q16811DLR is ideal for a variety of applications where efficient data bus management is required. These include:

  • Server and Networking Equipment
  • Telecommunications Infrastructure
  • High-Speed Data Acquisition Systems
  • Signal Gating
  • Peripheral Switching

Package and Quality

This device is available in a 56-pin SSOP (DL) package, offering a compact footprint for space-constrained applications. The SN74CB3Q16811DLR is also RoHS compliant and follows Texas Instruments' commitment to environmentally responsible manufacturing practices.

Ordering Information

For ordering, the specific part number is SN74CB3Q16811DLR. Bulk and reel packaging options are available to suit various production requirements. For detailed specifications, application notes, and support documentation, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess