The SN74BCT620AN is a high-performance, versatile product manufactured by Texas Instruments, a global leader in semiconductor technology.
- Description: Octal bus transceiver
- Outputs: Non-inverting 3-state bus compatible outputs in both send and receive directions
- Output State: Outputs are in a high-impedance state with the output-enable (OE) input set @ high level
- Input: Direction control (DIR) input allows the device to transmit information from the A bus to the B bus or from the B bus to the A bus
- VCC Range: Operates from a 4.5 V to 5.5 V VCC range
- Load Driving: Designed to drive up to -48-mA loads
- Operating Temperature: Characterized for operation from 0°C to 70°C
- Packages: Available in 20-pin DIP and SOIC packages
- Technology: Texas Instruments' advanced BiCMOS technology
- Compliance: RoHS compliant
- ESD Protection: High level of ESD protection